Catalog Object Cloud
StarTech.com

StarTech.com 2m Mini USB Cable - A to Down Angle Mini B

Product code:
USBAMB2MD
Brand:
StarTech.com
Product name:
2m Mini USB Cable - A to Down Angle Mini B
GTIN (EAN/UPC):
0065030851329, 065030851329, 0132018168776, 132018168776
Bullet Points StarTech.com 2m Mini USB Cable - A to Down Angle Mini B:
  • 2 m
  • USB A Straight Male
  • Mini-USB B Angled Male
  • USB 2.0 480 Mbit/s
  • Black
  • 1 pc(s)
Warranty:
Lifetime Warranty
Long product name StarTech.com 2m Mini USB Cable - A to Down Angle Mini B:
StarTech.com 2m Mini USB Cable Cord - A to Down Angle Mini B - Down Angled Mini USB Cable - 1x USB A (M), 1x USB Mini B (M) - Black
StarTech.com 2m Mini USB Cable - A to Down Angle Mini B:
Connect your Mini USB devices over longer distances, with the cable out of the way

The USBAMB2MD 2m USB to Down Angle Mini USB Cable provides a high quality connection between your Mini USB 2.0 mobile devices (smartphones, GPS, digital cameras, portable hard drives, etc.) and your PC or Mac computer, for everyday tasks such as charging, data synchronization or file transfers.

The down-angled Mini USB connector allows you to access your Mini USB devices, while keeping the cable out of the way, and stress away from the port.

Designed and constructed for maximum durability, this high quality USB to Mini USB cable is backed by StarTech.com's Lifetime Warranty.

As an alternative, StarTech.com also offers a USBAMB2MU" text=" 2m USB to Up Angle Mini USB Cable (USBAUB2MU), which provides the same convenience as this down-angled cable, but allows you to connect to your Mini USB device from the opposite direction.

The StarTech.com Advantage

- Unrestricted access to your Mini USB mobile device
- Reduce stress on your mobile device connector
- Position your Mini USB devices as needed - up to 2 meters distance between devices