Catalog Object Cloud
D-Link

D-Link DGS-105GL/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Product code:
DGS-105GL/E
Brand:
D-Link
Product name:
DGS-105GL/E
GTIN (EAN/UPC):
0790069458576, 790069458576
Bullet Points D-Link DGS-105GL/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
  • Unmanaged
  • Basic switching RJ-45 Ethernet ports quantity: 5
  • MAC address table: 2000 entries Switching capacity: 10 Gbit/s
  • Power supply included
Long product name D-Link DGS-105GL/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
5 x 1000BASE-T Gigabit Ethernet, 10 Gbps, 2K MAC, 100 x 64 x 24 mm, without IGMP
D-Link DGS-105GL/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
Effortless Gigabit networking.
Easily upgrade or extend your home or small business network with high‑speed energy‑saving Gigabit connectivity. It’s optimised for intensive 4K video streaming, surveillance, large file downloads and conferencing.

Gigabit Ethernet
Save time transferring large files and improve sharing and productivity

Energy Efficient Design
Automatic power saving features to reduce power usage

Compact Metal Housing
Sturdy, compact metal housing with fanless design for silent operation

Easy Setup
Plug-and-play installation enables you to expand the network in seconds

Plug‑and‑play. Easily extend a network.
The DGS-105GL is a plug-and-play device that requires no advanced technical configuration. You can easily connect multiple computers within minutes, and start sharing an internet connection, files, music, and video across your small office or home network.

Effortless traffic optimisation.
With Gigabit transfer speeds on each port, you can rapidly transfer files between connected computers and devices. The switch features 802.1p Quality of Service (QoS), which automatically organises and prioritises time-sensitive and critical data for efficient delivery, allowing for buffer-free video streaming as well as smooth video and voice calls.

Designed for life, built to last.
The DGS-105GL features a fanless design for silent operation, reduced energy consumption, and increased reliability by eliminating a common point of failure. Its sturdy compact metal housing ensures the product can withstand wider operating temperatures by helping to dissipate heat and reduce stress on internal components.

Energy Saving.
The compact, metal housing and fanless design mean the switches can be placed virtually anywhere and operate silently. The DGS-105GL is designed with energy efficiency in mind. The switches automatically reduce power to ports that are inactive or not connected, and support the IEEE 802.3az Energy-Efficient Ethernet standard.