GENESIS Radium 350D Black PC microphone
Product code:
NGM-2168
Brand:
GENESIS
Product family:
Radium
Product name:
Radium 350D
GTIN (EAN/UPC):
5901969444490
Bullet Points GENESIS Radium 350D Black PC microphone:
- PC microphone -48 dB 16 - 14000 Hz Unidirectional/Cardioid
- Wired Device interface: USB 2.5 m
- Black Metal
- Power source: USB
- Desktop stand Cables included: USB
Long product name GENESIS Radium 350D Black PC microphone:
Dynamic, Cardioid, Unidirectional, 16-14000 Hz, 192kHz/24-bit, -48 dB, USB 2.0 Typ-A, USB 3.0 Typ-C
GENESIS Radium 350D Black PC microphone:
THE QUALITY OF THE PODCAST AT HOME
The GENESIS Radium 350D is the first dynamic microphone in the Genesis family of products. It's ideal for users who care about very good quality of recorded voice - but don't have a room acoustically suitable for recording. Sound straight out of professional podcasts is at your fingertips - and in your room.
HOME STUDIO OUT OF THE BOX
The GENESIS Radium 350D microphone is ready to go moments after you take it out of the box. All you have to do is place it on your desk, and then plug it into your computer using a USB-C cable (with USB-A adapter). If necessary, you can increase the height of the tripod with the included extension cable. There's also nothing stopping you from attaching the GENESIS Radium 350D to a microphone arm using the standard 5/8" thread.
PODCAST-QUALITY AUDIO
If you create content on the Internet, such as podcasts, videos or live broadcasts, you need to focus on audio quality. The GENESIS Radium 350D offers audio recording in 24-bit resolution, with a maximum sampling frequency of 192 kHz and a frequency response of 60 to 14,000 Hz. Guarantee your audience the best possible vocals in your materials by using a dynamic microphone. Unlike condenser microphones, it will provide better separation of your voice from the background - so you don't have to worry about the ideal acoustics of the room where you are recording.
BUILT-IN POP-FILTER
Inside the metal mesh-covered capsule, the microphone is wrapped in a foam filter. No longer fear explosive voicings that could spoil your recording or transmission. Forget about giant pop-filters covering your face and spongy, unsightly microphone caps.
VOICE-QUIET
The potentiometer will allow easy and smooth control of the volume of the recorded voice. A special LED, in turn, indicates the operation status. When the device is on standby, the LED glows green - and when you click the knob, a red LED is activated to indicate that the device is muted. This will make it easier to communicate freely on the phone and in the family circle - if needed during recordings or live broadcasts.
PROFESSIONAL APPEARANCE
The GENESIS Radium 350D microphone owes its professional appearance to its simple design and matte black finish - both the stand and the body of the unit. This is reminiscent of more expensive and elaborate microphones used in real recording studios. In addition, this equipment perfectly complements other Genesis accessories, whose color theme is gun metal - thanks to the metal mesh in this hue.
The GENESIS Radium 350D is the first dynamic microphone in the Genesis family of products. It's ideal for users who care about very good quality of recorded voice - but don't have a room acoustically suitable for recording. Sound straight out of professional podcasts is at your fingertips - and in your room.
HOME STUDIO OUT OF THE BOX
The GENESIS Radium 350D microphone is ready to go moments after you take it out of the box. All you have to do is place it on your desk, and then plug it into your computer using a USB-C cable (with USB-A adapter). If necessary, you can increase the height of the tripod with the included extension cable. There's also nothing stopping you from attaching the GENESIS Radium 350D to a microphone arm using the standard 5/8" thread.
PODCAST-QUALITY AUDIO
If you create content on the Internet, such as podcasts, videos or live broadcasts, you need to focus on audio quality. The GENESIS Radium 350D offers audio recording in 24-bit resolution, with a maximum sampling frequency of 192 kHz and a frequency response of 60 to 14,000 Hz. Guarantee your audience the best possible vocals in your materials by using a dynamic microphone. Unlike condenser microphones, it will provide better separation of your voice from the background - so you don't have to worry about the ideal acoustics of the room where you are recording.
BUILT-IN POP-FILTER
Inside the metal mesh-covered capsule, the microphone is wrapped in a foam filter. No longer fear explosive voicings that could spoil your recording or transmission. Forget about giant pop-filters covering your face and spongy, unsightly microphone caps.
VOICE-QUIET
The potentiometer will allow easy and smooth control of the volume of the recorded voice. A special LED, in turn, indicates the operation status. When the device is on standby, the LED glows green - and when you click the knob, a red LED is activated to indicate that the device is muted. This will make it easier to communicate freely on the phone and in the family circle - if needed during recordings or live broadcasts.
PROFESSIONAL APPEARANCE
The GENESIS Radium 350D microphone owes its professional appearance to its simple design and matte black finish - both the stand and the body of the unit. This is reminiscent of more expensive and elaborate microphones used in real recording studios. In addition, this equipment perfectly complements other Genesis accessories, whose color theme is gun metal - thanks to the metal mesh in this hue.