Catalog Object Cloud
Equip

Equip 5 in 1 Multifunctional Adapter, 2.5GbE, USB-A x 2, USB-C x 1, USB-C , 100W USB PD

Product code:
133496
Brand:
Equip
Product name:
5 in 1 Multifunctional Adapter, 2.5GbE, USB-A x 2, USB-C x 1, USB-C , 100W USB PD
GTIN (EAN/UPC):
4015867239308
Bullet Points Equip 5 in 1 Multifunctional Adapter, 2.5GbE, USB-A x 2, USB-C x 1, USB-C , 100W USB PD:
  • USB-C Male ( Thunderbolt 3/4 compatible)
  • 10/100/1000/2500 Mbps port x 1
  • USB-A 3.2 Gen1 Super speed (5Gb/s) port x 2
  • USB-C 3.2 Gen1 Super speed (5Gb/s) port x 1
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology
  • Power Delivery: 100W Max.
  • Aluminum casing for heat dissipation
  • Simple Plug-and-Play installation
  • Cable length: 25cm
Long product name Equip 5 in 1 Multifunctional Adapter, 2.5GbE, USB-A x 2, USB-C x 1, USB-C , 100W USB PD:
5 in 1 Multifunctional Adapter, 2.5GbE, USB-A x 2, USB-C x 1, USB-C , 100W USB PD
Equip 5 in 1 Multifunctional Adapter, 2.5GbE, USB-A x 2, USB-C x 1, USB-C , 100W USB PD:
The Equip 133496 USB-C to 2.5G Ethernet Adapter is designed to enhance your productivity with a reliable, high-speed connection and multiple expansion options. Featuring a 2.5 Gigabit Ethernet port, it allows for ultra-fast and stable internet access, ideal for handling data-intensive tasks such as large file transfers, online meetings, streaming, and gaming.

This versatile adapter also includes two USB 3.2 Gen 1 ports, delivering data transfer rates up to 5Gbps, making it easy to connect various devices such as external hard drives, flash drives, keyboards, and more. Whether you're working in the office or on the go, it ensures that your USB peripherals remain functional and fast.

Additionally, the adapter supports Power Delivery (PD) up to 100W, enabling you to charge your laptop, tablet, or smartphone while using the adapter.