Microconnect SSTP605G networking cable Green 5 m Cat6 S/FTP (S-STP) Round
Product code:
SSTP605G
Brand:
Microconnect
Product name:
SSTP605G
GTIN (EAN/UPC):
4040849682926
Bullet Points Microconnect SSTP605G networking cable Green 5 m Cat6 S/FTP (S-STP) Round:
- To order a full box, please select the following quantity: 40 pcs.
- S/FTP Shielding, protects against EMI (Electromagnetic interference)LSZH (Low Smoke Zero Halogen)
- CAT6 tested up to 250 MHz
- with latch protection
- with slimline strain relief
- with gold plated PINs
Warranty:
300 months
Long product name Microconnect SSTP605G networking cable Green 5 m Cat6 S/FTP (S-STP) Round:
CAT6 S/FTP Network Cable 5m, Green
Microconnect SSTP605G networking cable Green 5 m Cat6 S/FTP (S-STP) Round:
CAT6 cables enables a convenient and reliable connection from one network device, such as switch, modem or router, to another or to the infrastructure at large through a patch panel, keystone jack or wall outlet. This cable are also used a lot in small office and home network and entertainment applications. These cables are tested up to 250Mhz (CAT6 standard) and are backwards compatible with CAT5e and CAT5 cables. They are produced with latch protection, which prevents the connector do be damaged when you install the cable through an installation with very less space. Furthermore this cable is manufactured with shielding. This protects against both EMI (electromagnetic interference). EMI can cause crosstalk between circuits, resulting in degradation of data, increased errors and slower transmission rates, but by using this shielded cable you will avoid this problem.