Catalog Object Cloud
OPPO

OPPO A40 16.9 cm (6.67") Dual SIM Android 14 4G USB Type-C 6 GB 128 GB 5100 mAh Black

Product code:
110010347163
Brand:
OPPO
Product name:
A40
GTIN (EAN/UPC):
6932169354530
The DLNA Certification and Logo Program is designed to ensure that DLNA Certified products have implemented the features necessary to comply with the DLNA Guidelines, and that they will in fact interoperate with other similar devices when connected to those devices in a consumer's home environment. The DLNA Certification and Logo Program enables companies to certify their products through a well-defined and rigorous process.
B means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
DIRECTIVE (EU) 2022/2380 OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 23 November 2022 (Part III)
Bullet Points OPPO A40 16.9 cm (6.67") Dual SIM Android 14 4G USB Type-C 6 GB 128 GB 5100 mAh Black:
  • 16.9 cm (6.67") 1604 x 720 pixels Panda Glass
  • Snapdragon 6s Gen 1 2.2 GHz
  • 6 GB 128 GB MicroSD (TransFlash) 1 TB
  • 4G Dual SIM NanoSIM
  • 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac) Bluetooth 5.3 Near Field Communication (NFC)
  • Single camera 50 MP
  • Lithium 5100 mAh
  • Android 14 ColorOS 14.0