Catalog Object Cloud
Ecovacs

Ecovacs DEEBOT T30C 0.26 L White

Product code:
6970135036066
Brand:
Ecovacs
Product name:
DEEBOT T30C
GTIN (EAN/UPC):
6970135036066
Bullet Points Ecovacs DEEBOT T30C 0.26 L White:
  • Bagless White
  • Wet mopping
  • Automatic base station return Animal care
  • 75.2 dB
  • Lithium-Ion (Li-Ion) 5200 mAh Runtime: 180 min Charging time: 4.5 h
  • 20000 Pa
Long product name Ecovacs DEEBOT T30C 0.26 L White:
ZeroTangle 3.0, 20000Pa, White
Ecovacs DEEBOT T30C 0.26 L White:
ECOVACS's All-new robotic vacuum cleaner DEEBOT T30C delivers a truly hands-free clean, leaving no mess behind.
Experience truly tangle-free cleaning with ZeroTangle 3.0 technology. This groundbreaking system combines the new ARClean Anti-Tangle Side Brush and a Roller Brush featuring a triple-V structure, achieving 0% tangling rate, even with long human and pet hair. Coupled with powerful 20,000Pa suction and strong airflow, the DEEBOT T30C delivers a deep and thorough clean.
The upgraded all-in-one OMNI Station integrates Auto-Empty,45°C Hot Air Drying, 75℃ Hot Water Mop Washing, Auto Cleaning Solution Dispensing, Automatic Self-Cleaning, and Intelligent Off-Peak Charging, ensuring a truly hands-free experience.
Intelligent path planning facilitates efficient navigation and obstacle avoidance for thorough coverage. User-friendly interactions streamline the management of cleaning routines, allowing for one-click operation from users' devices.
In terms of cleaning capabilities and intelligence, the DEEBOT T30C stands out among robots in its price range, making it a smart choice that offers unmatched cleaning experience.

ZeroTangle 3.0 Anti-Tangle Technology
Experience the power of ZeroTangle 3.0, where the ARClean Anti-Tangle Side Brush and Cyclone-Directed Anti-Tangle Main Brush work in perfect harmony to conquer hair. The ARClean Side Brush uses its streamlined design and centrifugal force to minimize tangles, while the Cyclone-Directed Main Brush's triple-V structure efficiently captures and eliminates hair, achieving 0% tangling rate. Enjoy a truly tangle-free clean with easy maintenance. *Tested by ECOVACS Labs: Zero hair tangling achieved on the T30C with dry hair under 25 centimeters. Our sweeping, rolling, combing, and suctioning process results in a 0% tangling rate, leaving no hair wrapped around the brush roll. Individual home results may vary.

ARClean Anti-Tangle Side Brush
The innovative ARClean Anti-Tangle Side Brush features a streamlined design with a single arm and dual bristle clusters, dramatically reducing hair entanglement. This simplified structure minimizes contact points, preventing hair from being pulled in multiple directions and causing tangles. Furthermore, the inward-curved structure of the rubber paddles utilizes centrifugal force to efficiently fling tangled hair into the suction inlet. This curved design also enhances the side brush's durability by distributing and balancing centrifugal forces, preventing bending and twisting.

Triple-V Anti-Tangle Structure Mainbrush
The Cyclone-Directed Anti-Tangle Main Brush features a triple-V structure: 45° V-shaped bristles for lifting, a V-shaped spiral brush for gathering, and a V-shaped comb for removal, all working in concert with detachable comb teeth for exceptional hair cleaning.Triple-V Anti-Tangle Structure effortlessly handles both long and short hairs, including pet hair, ensuring thorough cleaning without interruptions or frustrating maintenance.

20000Pa Suction Power
The DEEBOT T30C 's high-speed motor and straight-through duct design deliver 20,000 Pa of powerful suction, with strong airlflow, efficiently removing dust and dirt from carpets and floors for a deep, thorough clean.

TruEdge 2.0
TruEdge 2.0 allows the mop to navigate close to edges and corners by adjusting its distance to maximize coverage. The Continuously Variable Mop Extender allows the mop plate to remain at any position between full extension and full retraction with high precision, ensuring complete edge cleaning. In addition, ARClean Anti-Tangle Side Brush is constantly extended to reach the edges that are much more difficult to achieve 100% coverage. *Tested by ECOVACS Labs: 100% refer to the T30C’s ability, to have the side brush clean right up to the edge with zero distance and the mopping pad consistently extend outward, achieving constant edge-cleaning effects. The edge-sweeping and mopping coverage can reach up to 100%.

Carpet Cleaning Strategy and Auto-Lift Mopping
Keep your carpets clean and dry with the Carpets First feature. The DEEBOT T30C boasts remarkable carpet cleaning capabilities, featuring the "Carpet First" function that effectively averts carpet wetting and contamination by vacuuming all carpets first with dry mop. And for newly-detected carpets during a cleaning task, the mop automatically lifts with the height of 9mm on the carpet as a back up so you never have to worry about transferring dirt. When cleaning diverse types and shapes of carpets at home, the robot can automatically recognize them and seamlessly switch to different preset modes such as "Vacuum Only", "No Entry", "Pass Through Only", and "As On Floor"as is chosen, handling various carpets with professional strategies and settings.

OZMO Turbo 2.0
The OZMO Turbo 2.0 system delievers effective mopping performance. Two powerful spinning mops scrub away stubborn stains like dried coffee and sticky soy sauce, while a continuous water supply keeps the pads moist for optimal cleaning. This advanced system delivers spotless floors with minimal effort, so you can say goodbye to tough messes and hello to sparkling clean.

OMNI Station
The all-in-one OMNI Station delivers unmatched convenience and cleaning automation. It features Auto-Empty,45°C Hot Air Drying, 75℃ Hot Water Mop Washing, Auto Cleaning Solution Dispensing, Automatic Self-Cleaning, Auto Small-Tank Refill, 4L Water Tank, and Intelligent Off-Peak Charging. The 3L dust bag offers 90 days of hands-free use, minimizing manual intervention.

Automatic Self-Cleaning
The DEEBOT T30C automatically cleans both the mop and the base with Automatic Self-Cleaning. The dual-directional scraper strips separate the mop washing from the station's self-cleaning, creating a dedicated area for effective cleaning. As the mop plates rotate, the scrapers work with hot water to dissolve dirt and remove stubborn stains, ensuring the station remains clean.

Auto Cleaning Solution Dispensing
With Auto Cleaning Solution Dispensing, the DEEBOT T30C accurately combines cleaning solution and water at a 200:1 ratio, eliminating the hassle of manually adding cleaning solution for each session. It makes the maintenance for flawlessly clean floors more convenient.

Aesthetic Station Strong, but Small and Stylish
The minimalist aesthetic inspired by the scientific concept ensures a sophisticated look, fitting harmoniously into modern and traditional decor schemes, elevating both functionality and style in your home environment. The easy-to-remove water tank design further enhances convenience, requiring just a 5cm lift for accessibility, enabling flexible placement options without the need for frequent station relocation.

Off-Peak Charging
By scheduling charging during off-peak hours with Off-Peak Charging function, it helps saving energy consumption and cost. This is an intelligent and environmentally friendly way to keep the DEEBOT T30C stays charged and prepared for cleaning.

TrueMapping 2.0
The DEEBOT T30C features quick mapping and path planning capabilities with TrueMapping 2.0, ensuring no area is overlooked without manual intervention. It can quickly map up to 96 square meters in just 8 minutes. Equipped with Path Planning, it automatically determines the best cleaning route, allowing it to navigate smoothly in complex environments, such as under a dining table, and reducing the risk of getting stuck. With multi-floor map management, users can save up to three maps and the system will automatically switch between them. The anti-drop sensor automatically detects steps, preventing accidental falls.

TrueDetect
TrueDetect employs structured light technology, utilizing an infrared laser emitter to capture light patterns that reveal object contours and depth information. It can accurately scan and identify obstacles with millimeter-level precision, facilitating effective obstacle avoidance. As a result, DEEBOT T30C operates smoothly, minimizing collisions, jams, and entanglements, which enhances cleaning coverage while ensuring the safety of home environments.

20mm Threshold Crossing
High-traction wheels and advanced adaptive algorithms enable the DEEBOT T30C to smoothly climb over thresholds up to 20mm in both dry and wet conditions, enhancing maneuverability across different surfaces and obstacles.

Seamless Mobile Control
The ECOVACS HOME desktop widget can be added to mobile home screens for quick access to cleaning commands, including whole-house cleaning and return to charging. This allows for real-time information access and quicker operations without the need to navigate into the app. IPhone users can utilize Dynamic Island for a quick view of cleaning status. When expanded, users can perform the most commonly used operations, providing a convenient and unobtrusive experience. With the DEEBOT T30C integrated into the ECOVACS HOME App on iPhone, users can also access the device on their Apple Watch, allowing them to check the operational status or execute simple controls like starting cleaning and returning to the dock.

Spot Cleaning
The DEEBOT T30C enables users to quickly respond to unexpected cleaning tasks. With Spot Cleaning function, users can just simply position the robot in any desired spot, then press the spot cleaning button, and it will efficiently clean a 1.5m x 1.5m area around itself.

180 min Runtime
Equipped with a powerful 5200mAh battery, DEEBOT T30C delivers up to 180 minutes on a single charge of uninterrupted cleaning, covering large areas and ensuring your home is spotless with fewer charging breaks.