Catalog Object Cloud
Lindy

Lindy 0.5m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable

Product code:
32008
Brand:
Lindy
Product name:
0.5m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable
GTIN (EAN/UPC):
4002888320085
Bullet Points Lindy 0.5m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable:
  • Entry level USB 2.0 Type C cable for home and small office applications
  • Both USB Type C plugs are angled at 90°
  • Supports data rates of up to 480Mbit/s
  • Robust PVC housing with nickel-plated contacts
Warranty:
10 year
Long product name Lindy 0.5m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable:
0.5m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable
Lindy 0.5m USB 2.0 Right-Angled USB-C to Right-Angled USB-C Cable:
LINDY USB 2.0 Type C cables feature double shielded construction with copper conductors for premium performance and corrosion resistance. Nickel connectors and gold plated contacts maintain signal integrity and reliability.

Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.

USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.

USB 2.0 Type C, 2 x 90° Right Angle cables are available in the following lengths: 0.5m, 1m.