Catalog Object Cloud
TP-Link

TP-Link JetStream 48-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots

Product code:
TL-SG3452X
Brand:
TP-Link
Product family:
JetStream
Product name:
JetStream 48-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots
GTIN (EAN/UPC):
0840030702501, 840030702501, 6935364006488
Bullet Points TP-Link JetStream 48-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots:
  • 10G Lightning-Fast Uplink: 4× 10 Gbps SFP+ slots enable high-bandwidth connectivity and non-blocking switching capacity
  • Gigabit Speeds: 48× gigabit RJ45 ports offer high-speed and reliable connections to other switches and devices
  • Integrated into Omada SDN: Zero-Touch Provisioning (ZTP)*, Centralized Cloud Management, and Intelligent Monitoring
  • Centralized Management: Cloud access and Omada app for ultra convenience and easy management
  • Static Routing: Helps route internal traffic for more efficient use of network resources
  • Robust Security Strategies: IP-MAC-Port Binding, ACL, Port Security, DoS Defend, Storm control, DHCP Snooping, 802.1X, Radius Authentication, and more
  • Optimize Voice and Video Applications: L2/L3/L4 QoS and IGMP snooping
  • Standalone Management: Web, CLI (Console Port, Telnet, SSH), SNMP, RMON, and Dual Image bring powerful management
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link JetStream 48-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots:
48x 10/100/1000 Mbps RJ45, 4x 10G SFP+, RJ45 Console Port, Micro-USB Console Port, 176 Gbps, 130.9 Mpps, 16 K Mac, 9 KB Jumbo Frame, 440 × 220 × 44 mm
TP-Link JetStream 48-Port Gigabit L2+ Managed Switch with 4 10GE SFP+ Slots:
10G Uplink Managed Switch for a Complete Omada Network

- 10G Lightning-Fast Uplink Connection
4× 10Gbps SFP+ Slots for High-Bandwidth Connectivity

- Gigabit Connections
48× Gigabit Ethernet Ports Offer Reliable Connections

- Centralized Cloud Management
SDN Solutions Integration for a Highly Efficient Network

- Advanced L2+ Features
Static Routing, IGMP Snooping, 802.1Q VLAN and More

Enterprise Switch
with 10G Uplink

4× 10 Gbps SFP+ slots provide non-blocking switching performance and ultra-low latency, so reliable and lightning-fast connections to server and other switches are easily built.

Software Defined Networking (SDN) with Cloud Access
Omada’s Software Defined Networking (SDN) platform integrates network devices, including access points, switches and gateways, providing 100% centralized cloud management. Omada creates a highly scalable network—all controlled from a single interface. Seamless wireless and wired connections are provided, ideal for use in hospitality, education, retail, offices, and more.

Advanced L3 Features**
An abundance of L2+ and L3 features are supported to help build a highly scalable and robust network, providing a reliable and efficient solution for enterprises, campuses and ISPs.

Secure Networking
Security features include IP-MAC-Port-VID Binding, Port Security, Storm Control, and DHCP Snooping to defend against a range of network threats. An integrated list of common DoS attacks is available, making it easier than ever to prevent them. In addition, the Access Control Lists (ACL, L2 to L4) feature restricts access to sensitive network resources by denying packets based on source and destination MAC address, IP address, TCP/UDP ports, or VLAN ID. Users’ network access can be controlled via 802.1X authentication, which works with a RADIUS/Tacacs+ server to grant access only when valid user credentials are provided.

Enterprise Level Features
A complete lineup of L2+ features is supported, including 802.1Q VLAN, Port Mirroring, STP/RSTP/MSTP, Link Aggregation Control Protocol, and 802.3x Flow Control. Advanced IGMP Snooping ensures the switch intelligently forwards multicast streams to the appropriate subscribers, cutting unnecessary traffic. IGMP throttling & filtering restrict each subscriber on a port level to prevent unauthorized multicast access. Static Routing is a simple way of segmenting the network and internally routes traffic through the switch for improved efficiency.

Advanced QoS
Voice and video traffic can be prioritized based on IP address, MAC address, TCP port number, UDP port number, and more. With QoS (Quality of Service), voice and video services remain smooth, even when bandwidth is in short supply.

ISP Features**
sFlow, QinQ, L2PT PPPoE ID Insertion, and IGMP authentication features are provided, developed with service providers in mind. 802.3ah OAM and Device Link Detection Protocol (DLDP) offer easy monitoring and troubleshooting of Ethernet links.

IPv6 Support
IPv6 functions such as Dual IPv4/IPv6 Stack, MLD Snooping, IPv6 ACL, DHCPv6 Snooping, IPv6 Interface, Path Maximum Transmission Unit (PMTU) Discovery, and IPv6 Neighbor Discover guarantee your network is ready for the Next Generation Network (NGN) without upgrading your hardware.

*Zero-Touch Provisioning requires the use of Omada Cloud-Based Controller. Please go to www.tp-link.com/en/omada-cloud-based-controller/product-list/ to find all the models supported by Omada Cloud-Based Controller.

**L3 and ISP features can only be configured in standalone mode.