Catalog Object Cloud
ASUS

ASUS VA259HGA computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black

Product code:
90LM0AS1-B01171
Brand:
ASUS
Product name:
VA259HGA
GTIN (EAN/UPC):
4711387740170, 0197105740174, 197105740174, 0197105740204, 197105740204
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
The Electronic Product Environmental Assessment Tool (EPEAT) is a global ecolabel for the IT sector. The EPEAT program provides independent verification of manufacturers’ claims and the EPEAT online Registry lists sustainable products from a broader range of manufacturers than any comparable ecolabel. National governments, including the United States, and thousands of private and public institutional purchasers around the world use EPEAT as part of their sustainable procurement decisions. EPEAT helps purchasers, manufacturers, resellers, and others buy and sell environmentally preferable electronic products. EPEAT-registered products must meet environmental performance criteria that address: materials selection, supply chain greenhouse gas emissions reduction, design for circularity and product longevity, energy conservation, end-of-life management and corporate performance. Bronze-rated products meet all of the required criteria in their category. Silver-rated products meet all of the required criteria and at least 50% of the optional criteria, while Gold-rated products meet all of the required criteria and at least 75% of the optional criteria.
FSC is the leading catalyst and defining force for improved forest management and market transformation, shifting the global forest trend toward sustainable use, conservation, restoration, and respect for all. Each label provides information about the origin of the materials used to make the finished and labeled product.
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points ASUS VA259HGA computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:
  • 24.5-inch Full HD (1920x1080) frameless design with IPS 178° wide viewing angle panel
  • SmoothMotion 120Hz refresh rate and 1ms MPRT delivers a seamless, tear-free visual experience by enabling VRR (variable refresh rate)
  • Rich connectivity features HDMI, and VGA, plus earphone jack
  • VESA wall-mountable to save on desktop space
  • ASUS DisplayWidget Center lets users easily change monitor settings via an intuitive interface
  • ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience
Long product name ASUS VA259HGA computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:
24.5" Full HD 1920 x 1080 IPS, LED, 1ms, 1500:1, 16.7M, 120Hz, HDMI, VGA
ASUS VA259HGA computer monitor 62.2 cm (24.5") 1920 x 1080 pixels Full HD LCD Black:
ASUS VA259HGA Eye Care Gaming Monitor – 25-inch (24.5-inch viewable), IPS, Full HD, Frameless, 120Hz, Adaptive-Sync, 1ms MPRT, HDMI, VGA, Low Blue Light, Flicker Free, Wall Mountable

ASUS Eye Care Gaming Monitor
SMOOTH YOUR WORK & PLAY

ASUS VA259HGA Eye Care Gaming Monitor features 24.5-inch IPS panel with Full HD (1920 x 1080) resolution, providing 178° wide viewing angle panel and vivid image quality. Fast 120Hz refresh rate with Adaptive-Sync technology and 1ms MPRT to eliminate screen tearing and choppy frame rates for the smoother-than-ever experience. It also features TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience.