Equip Cat.6A S/FTP Patch Cable, 0.25, Blue
Product code:
606201
Brand:
Equip
Product name:
Cat.6A S/FTP Patch Cable, 0.25, Blue
GTIN (EAN/UPC):
4015867204344
Bullet Points Equip Cat.6A S/FTP Patch Cable, 0.25, Blue:
- 4 x 2 AWG 26/7
- 500MHz performance Bandwidth
- Transmission: 10Gbit
- Suitable for PoE, PoE+
- Stranded bare copper conductor
- Foil and braid shield Reduces EMI/RFI interference
- PIMF (Pairs in metal Foil)
- Molded boot with Strain relief
- RoHS compliant
- Low Smoke Zero Halogen (LSZH/LSOH)
- Compliant with ISO/IEC 11801 and EN 50173
Long product name Equip Cat.6A S/FTP Patch Cable, 0.25, Blue:
Cat.6A S/FTP Patch Cable, 0.25, Blue
Equip Cat.6A S/FTP Patch Cable, 0.25, Blue:
The equip® Cat.6A S/FTP Patch Cord is composed of preeminent materials and fully-examined to conform with industrial standards. Offering higher bandwidth and better signal-to-noise margin, the Cat.6A cable is able to deliver ultrahigh and error-free performance in the most demanding network environments, specially for 10G application