Catalog Object Cloud
Equip

Equip 17"-32" Atriculating Dual Monitor Desk Mount

Product code:
650176
Brand:
Equip
Product name:
17"-32" Atriculating Dual Monitor Desk Mount
GTIN (EAN/UPC):
4015867243923
Bullet Points Equip 17"-32" Atriculating Dual Monitor Desk Mount:
  • Dual display support: fits two 13–32″ monitors
  • Mounting options: desk clamp or grommet
  • Max load capacity: 10 kg
  • Max VESA: 100×100 (75×75 compatible)
  • Full motion: tilt, swivel, and 360° rotation
  • Height adjustment for ergonomic alignment
  • Integrated cable clips for tidy routing
  • VESA standards compliant for quick fit
Long product name Equip 17"-32" Atriculating Dual Monitor Desk Mount:
17"-32" Atriculating Dual Monitor Desk Mount
Equip 17"-32" Atriculating Dual Monitor Desk Mount:
The 17"–32" Articulating Dual Monitor Desk Mount is a versatile and ergonomic solution designed to support two monitors while enhancing comfort and workspace efficiency. Compatible with monitors ranging from 17" to 32", it supports most flat and curved displays with standard VESA mounting patterns, making it ideal for offices, home workstations, trading desks, and creative environments.

Each monitor arm features a fully articulating design that allows smooth adjustment of height, tilt, swivel, and rotation. This independent adjustability enables precise screen positioning, helping users achieve optimal viewing angles and reduce neck, shoulder, and eye strain during long working or gaming sessions. Both portrait and landscape orientations are supported, offering flexibility for multitasking, coding, document review, or content creation.