CHERRY MW 9100 mouse Office Ambidextrous RF Wireless + Bluetooth 2400 DPI
Product code:
JW-9100-2
Brand:
CHERRY
Product name:
MW 9100
GTIN (EAN/UPC):
4025112097256
Bullet Points CHERRY MW 9100 mouse Office Ambidextrous RF Wireless + Bluetooth 2400 DPI:
- Connection either via Bluetooth or 2.4 GHz wireless
- AES-128 encryption
- Rechargeable lithium batteries
- Can be recharged at any USB socket
- Status LED shows low residual battery charge, charging status and resolution
Long product name CHERRY MW 9100 mouse Office Ambidextrous RF Wireless + Bluetooth 2400 DPI:
Bluetooth, 2.4 GHz, 2400 dpi, 10 m, 550 mAh Li-ion
CHERRY MW 9100 mouse Office Ambidextrous RF Wireless + Bluetooth 2400 DPI:
With its rubber side panels and compact shape, the wireless CHERRY MW 9100 computer mouse fits snugly in your hand. By pressing the DPI button, you can adjust to a high resolution of up to 2,400 dpi in 3 steps : 1,000, 1,600 or 2,400 dpi. The built-in lithium battery charges using the included USB-C cable even when the mouse is being used. One charge can then last for several weeks. The two-color status LED provides information on the battery status, the charging status, the connection status, or the current resolution.
For maximum flexibility, you can connect the CHERRY MW 9100 without cables either via Bluetooth® or with the included 2.4 GHz wireless USB receiver. You can toggle between these connection types using a slide switch on the bottom of the mouse, so for example, you can connect to a laptop via Bluetooth® and a PC via the USB dongle, meaning you can now operate both devices with the same mouse. Data is transferred using AES-128 encryption in both cases.
But that's not all: A durable mouse wheel, a magnetic lock for the USB receiver and a practical carrying pouch: Let all the little details of the MW 9100 wow you, and you’ll love with this wireless mouse both on the road and in the office.
For maximum flexibility, you can connect the CHERRY MW 9100 without cables either via Bluetooth® or with the included 2.4 GHz wireless USB receiver. You can toggle between these connection types using a slide switch on the bottom of the mouse, so for example, you can connect to a laptop via Bluetooth® and a PC via the USB dongle, meaning you can now operate both devices with the same mouse. Data is transferred using AES-128 encryption in both cases.
But that's not all: A durable mouse wheel, a magnetic lock for the USB receiver and a practical carrying pouch: Let all the little details of the MW 9100 wow you, and you’ll love with this wireless mouse both on the road and in the office.