Catalog Object Cloud
Thrustmaster

Thrustmaster T300 Ferrari Integral Racing Wheel Alcantara Edition Black Steering wheel + Pedals Analogue / Digital PC, PlayStation 4, Playstation 3

Product code:
4160652
Brand:
Thrustmaster
Product name:
T300 Ferrari Integral Racing Wheel Alcantara Edition
GTIN (EAN/UPC):
3362934110031
Long product name Thrustmaster T300 Ferrari Integral Racing Wheel Alcantara Edition Black Steering wheel + Pedals Analogue / Digital PC, PlayStation 4, Playstation 3:
T300 Ferrari Integral Racing Wheel Alcantara Edition, PC/PlayStation 3/PlayStation 4, 1080°, H.E.A.R.T
Thrustmaster T300 Ferrari Integral Racing Wheel Alcantara Edition Black Steering wheel + Pedals Analogue / Digital PC, PlayStation 4, Playstation 3:
The next-gen force feedback racing simulator for PlayStation®4 and PlayStation®3 (also compatible with PC) Complete collection pack! - Ferrari 599XX EVO detachable wheel (11.8”/30 cm and Alcantara®) + T300 SERVO BASE + T3PA 3-pedal pedal set

Includes: THE detachable replica wheel of the Ferrari 599XX EVO

8:10 scale replica of the wheel of the 599XX EVO, officially licensed by Ferrari
Large size: 11.8”/30 cm in diameter!
Hand-stitched wrapping crafted of the same Alcantara® material imported from Italy as that used on genuine Ferrari wheels
The wheel’s structure is identical to automotive standards, brushed metal central steering plate, weighs less than 2.6 lbs/1.2 kg (super-responsive force feedback)
2 large wheel-mounted sequential paddle shifters (crafted of brushed metal, very high-end tact switch)
6 action buttons, 3-position rotary switch with push function in central position, 1 directional pad
Detachable wheel featuring Thrustmaster Quick Release system

Includes: T300 SERVO BASE: Next-gen force feedback 1080° base featuring an industrial-class brushless motor

Industrial-class brushless servomotor
Super smooth and seamless force feedback, ultra-responsive and realistic force effects, with no latency

New dual-belt, friction-free optimised mechanism
Smooth and seamless action – super silent system

High-precision racing wheel base
H.E.A.R.T HallEffect AccuRate Technology™, featuring a contactless magnetic sensor = precision that will not decrease over time
16-bit resolution (i.e. 65,536 values on the steering axis)

Rotation angle adjustable from 270° to 1080°

Internal memory and upgradeable firmware (via PC compatibility)

Embedded software certified for PlayStation®4 (compatible in the system’s menus) and PS4™ / PS3™ sliding switch. Also compatible with Windows® 10/8/7/Vista/XP

Includes: T3PA 3-pedal pedal set

- 100% metal pedals and internal structure
- Conical Rubber Brake MOD included (with ultra-progressive resistance at the end of the brake pedal's travel)
- 3 fully adjustable pedals (spacing, inclination and height)

Includes: Attachment system and built-in screws threads, compatible will all mounts (desks, tables, cockpits, etc.)

Also Thrustmaster’s ecosystem-ready

T3PA PRO pedal set, TH8A shifter, other detachable Thrustmaster wheels

Box contents: 599XX EVO detachable wheel, T300 Servo Base, power cord, T3PA pedal set, attachment system, user manual including warranty information.