APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower
Product code:
SC450RMI1U
Brand:
APC
Product name:
Smart-UPS SC 450VA 230V - 1U Rackmount/Tower
GTIN (EAN/UPC):
0731304222712, 731304222712, 0731304222729, 731304222729, 0071090238727, 071090238727
Bullet Points APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower:
- Line-Interactive
- 0.45 kVA 280 W
- Waveform: Sine
- 4 AC outlet(s)
- Sealed Lead Acid (VRLA)
- Rackmount/Tower Grey
Long product name APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower:
Smart-UPS SC 450VA 230V - 1U Rackmount/Tower
APC Smart-UPS SC 450VA 230V - 1U Rackmount/Tower:
This product is part of the Smart-UPS range, an intelligent and efficient network power protection offer from entry-level to scalable runtime. This 450VA/280W line-interactive UPS provides pure sine wave power to support critical electronics during power disruptions. The 1U rackmount SC features network grade protection, live swappable batteries, and built-in data line protection. It comes with IEC 320 C14 input, 4x IEC 320 C13 outlets and 2x IEC jumpers. The UPS has a 2-year warranty. Its dimensions are 383mm (depth) x 44mm (height) x 432mm (width) and weighs 10.18kg. Ideal for networking equipment and POS devices. It conforms to C-Tick, CE, EAC, GOST, TISI, and VDE. Designed for small and medium businesses looking to protect networking equipment and point-of-sale (POS) devices from power disturbances and outages.