ASUS TUF Gaming TUF-RTX5060TI-O16G-GAMING NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7
Product code:
90YV0MG0-M0NA00
Brand:
ASUS
Product family:
TUF Gaming
Product name:
TUF-RTX5060TI-O16G-GAMING
GTIN (EAN/UPC):
4711387994382, 0197105994386, 197105994386
Bullet Points ASUS TUF Gaming TUF-RTX5060TI-O16G-GAMING NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7:
- NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7
- 7680 x 4320 pixels 128 bit PCI Express 5.0
- HDMI ports quantity: 1 DisplayPorts quantity: 3
- OpenGL version: 4.6
- 1x 16-pin
Long product name ASUS TUF Gaming TUF-RTX5060TI-O16G-GAMING NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7:
TUF Gaming GeForce RTX 5060 Ti OC Edition 16GB GDDR7 gaming graphics card (Nvidia GeForce RTX5060Ti DLSS 4, 3.1-slot design, PCIe 5.0, 3x DisplayPort 2.1b, 1x HDMI 2.1b, TUF-RTX5060TI-O16G-GAMING)
ASUS TUF Gaming TUF-RTX5060TI-O16G-GAMING NVIDIA GeForce RTX 5060 Ti 16 GB GDDR7:
ASUS TUF Gaming GeForce RTX™ 5060 Ti
NVIDIA Blackwell architecture is elevated by enhanced cooling and power delivery, fortified with rugged reinforcements for exceptional durability. Lock, load and dominate with the TUF Gaming GeForce RTX™ 5060 Ti, designed to withstand the harshest conditions and deliver unparalleled performance.
NVIDIA Blackwell Architecture
The Ultimate Platform for Gamers and Creators
Fifth-Gen Tensor Cores
Max AI performance with FP4 and DLSS 4
New Streaming Multiprocessors
Optimized for neural shaders
Fourth-Gen Ray Tracing Cores
Built for Mega Geometry
Premium Durability
Military-Grade Components
TUF Chokes & MOSFETs
Certified military-grade TUF chokes and MOSFETs deliver rock-solid power to the GPU, which can help improve system stability.
TUF Capacitors
TUF 5K black metallic capacitors provide 52% wider temperature tolerance and a 2.5X longer lifespan than standard capacitors.
Protective PCB Coating
A protective conformal coating envelops the circuit board to help protect against short-circuits caused by moisture, dust or debris.
Dual-ball Fan Bearings
Dual-ball bearings offer an extensive lifespan of up to 80,000 hours, double the longevity of sleeve bearings and surpassing fluid dynamic bearings. This helps ensure long-lasting, reliable and quiet cooling.
Cooling Mastery
This advanced cooling design features the ASUS-exclusive MaxContact manufacturing technique and efficient Axial-tech fans, helping to ensure premium thermal performance, optimized airflow and quiet operation, all within a robust and vented metal exoskeleton.
MaxContact Design
MaxContact is a special ASUS manufacturing process that effectively expands the surface area of the heat spreader that sits atop the GPU by 5%, compared to traditional designs. This improves temperatures by up to 2°C, in concert with an extensive heatsink array and powerful Axial-tech fans.
Axial-tech Upgrades
Axial-tech fans spin on dual-ball bearings and propel more air than standard fans.
New Directions
The two outer fans spin counterclockwise to reduce turbulence and enhance air dispersion. All three fans stop when GPU temps are below 50°C, for quieter operation during light tasks. They restart above 55°C, following a speed curve that balances performance and acoustics.
Vented Exoskeleton
A high-quality diecast shroud and aluminum backplate help prevent PCB flex and feature large vents to further increase heat dissipation
ASUS GPU Guard
ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks.
Auto−Extreme Technology
An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.
RTX. It’s On.
The Ultimate in Ray Tracing and AI
RTX is the most advanced platform for full ray tracing and neural rendering technologies that are revolutionizing the ways we play and create. Over 700 games and applications use RTX to deliver realistic graphics and incredibly fast performance with cutting-edge AI features like DLSS Multi Frame Generation.
Creators
Your Creative AI-dvantage
NVIDIA Studio is your creative advantage. GeForce RTX 50 Series GPUs unlock transformative performance in video editing, 3D rendering, and graphic design. Experience RTX accelerations in top creative apps, world-class NVIDIA Studio drivers engineered and continually updated to provide maximum stability, and a suite of exclusive tools that harness the power of RTX for AI-assisted creative workflows.
NVIDIA Blackwell architecture is elevated by enhanced cooling and power delivery, fortified with rugged reinforcements for exceptional durability. Lock, load and dominate with the TUF Gaming GeForce RTX™ 5060 Ti, designed to withstand the harshest conditions and deliver unparalleled performance.
NVIDIA Blackwell Architecture
The Ultimate Platform for Gamers and Creators
Fifth-Gen Tensor Cores
Max AI performance with FP4 and DLSS 4
New Streaming Multiprocessors
Optimized for neural shaders
Fourth-Gen Ray Tracing Cores
Built for Mega Geometry
Premium Durability
Military-Grade Components
TUF Chokes & MOSFETs
Certified military-grade TUF chokes and MOSFETs deliver rock-solid power to the GPU, which can help improve system stability.
TUF Capacitors
TUF 5K black metallic capacitors provide 52% wider temperature tolerance and a 2.5X longer lifespan than standard capacitors.
Protective PCB Coating
A protective conformal coating envelops the circuit board to help protect against short-circuits caused by moisture, dust or debris.
Dual-ball Fan Bearings
Dual-ball bearings offer an extensive lifespan of up to 80,000 hours, double the longevity of sleeve bearings and surpassing fluid dynamic bearings. This helps ensure long-lasting, reliable and quiet cooling.
Cooling Mastery
This advanced cooling design features the ASUS-exclusive MaxContact manufacturing technique and efficient Axial-tech fans, helping to ensure premium thermal performance, optimized airflow and quiet operation, all within a robust and vented metal exoskeleton.
MaxContact Design
MaxContact is a special ASUS manufacturing process that effectively expands the surface area of the heat spreader that sits atop the GPU by 5%, compared to traditional designs. This improves temperatures by up to 2°C, in concert with an extensive heatsink array and powerful Axial-tech fans.
Axial-tech Upgrades
Axial-tech fans spin on dual-ball bearings and propel more air than standard fans.
New Directions
The two outer fans spin counterclockwise to reduce turbulence and enhance air dispersion. All three fans stop when GPU temps are below 50°C, for quieter operation during light tasks. They restart above 55°C, following a speed curve that balances performance and acoustics.
Vented Exoskeleton
A high-quality diecast shroud and aluminum backplate help prevent PCB flex and feature large vents to further increase heat dissipation
ASUS GPU Guard
ASUS GPU Guard applies adhesive to secure all four corners to reduce the risk of cracks.
Auto−Extreme Technology
An automated manufacturing process that sets new standards in the industry by allowing all soldering to be completed in a single pass. This reduces thermal strain on components and avoids the use of harsh cleaning chemicals, resulting in less environmental impact, lower manufacturing power consumption and a more reliable product overall.
RTX. It’s On.
The Ultimate in Ray Tracing and AI
RTX is the most advanced platform for full ray tracing and neural rendering technologies that are revolutionizing the ways we play and create. Over 700 games and applications use RTX to deliver realistic graphics and incredibly fast performance with cutting-edge AI features like DLSS Multi Frame Generation.
Creators
Your Creative AI-dvantage
NVIDIA Studio is your creative advantage. GeForce RTX 50 Series GPUs unlock transformative performance in video editing, 3D rendering, and graphic design. Experience RTX accelerations in top creative apps, world-class NVIDIA Studio drivers engineered and continually updated to provide maximum stability, and a suite of exclusive tools that harness the power of RTX for AI-assisted creative workflows.