Lindy 1m USB 2.0 Type A to C Cable, Anthra Line
Product code:
36886
Brand:
Lindy
Product name:
1m USB 2.0 Type A to C Cable, Anthra Line
GTIN (EAN/UPC):
4002888368865
Bullet Points Lindy 1m USB 2.0 Type A to C Cable, Anthra Line:
- Professional choice USB 2.0 Type A to C cable for commercial and high performance AV and IT installations
- Supports data transfer speeds up to 480Mbps
- Robust PVC housing, gold plated connectors and contactsandnbsp;
- Double shielded cable, corrosion resistant tinned copper conductors
- USB 2.0, 480Mbps; 10 year warranty
Long product name Lindy 1m USB 2.0 Type A to C Cable, Anthra Line:
1m USB 2.0 Type A to C Cable, Anthra Line
Lindy 1m USB 2.0 Type A to C Cable, Anthra Line:
From the Lines cable connectivity concept developed by Lindy, Anthra Line USB 2.0 Type A to C cables are the professional choice for high performance connections in commercial AV and IT installations.
USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.
Anthra Line USB 2.0 cables are premium connections that feature double shielded construction with tinned copper conductors for performance and corrosion resistance. High quality gold plated contacts and connectors maintain signal integrity and reliability.
Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.
Anthra Line USB 2.0 Type A to C cables are available in lengths from 0.5m to 3m.
USB Type C features a reversible connector, so no matter which orientation the cable is inserted, a connection will always be found. This connector allows a fully bi-directional cable with automatic host and device negotiation.
Anthra Line USB 2.0 cables are premium connections that feature double shielded construction with tinned copper conductors for performance and corrosion resistance. High quality gold plated contacts and connectors maintain signal integrity and reliability.
Data transfer speeds up to 480Mbps are supported for the quick and effortless transfer of large data volumes.
Anthra Line USB 2.0 Type A to C cables are available in lengths from 0.5m to 3m.