Catalog Object Cloud
NGS

NGS Frizz BT mouse Office Ambidextrous Bluetooth Optical 1600 DPI

Product code:
FRIZZBT
Brand:
NGS
Product name:
Frizz BT
GTIN (EAN/UPC):
8435430613544
Bullet Points NGS Frizz BT mouse Office Ambidextrous Bluetooth Optical 1600 DPI:
  • Office Optical 1600 DPI Grey
  • Ambidextrous Bluetooth
  • Scroll type: Wheel Buttons quantity: 5
  • Power source: Batteries
Long product name NGS Frizz BT mouse Office Ambidextrous Bluetooth Optical 1600 DPI:
Frizz BT, 1000/1600 DPI, Bluetooth, 10 m
NGS Frizz BT mouse Office Ambidextrous Bluetooth Optical 1600 DPI:
NGS Frizz BT is a wireless device (10m coverage) with an advanced optical sensor and Bluetooth technology.
It is a mouse compatible with universal systems such as Windows, Mac and Linux. You can use it with computers and all kinds of Bluetooth devices such as Android smartphones, tablets or Android multimedia centers. No one can resist NGS Frizz BT!

It stands out for its reduced size, perfect for both desktop and notebooks and its very comfortable to transport.

Thanks to its optical sensor and built-in DPI switch button, you can switch DPI between 1000/1600 and choose the mouse speed.

It is equipped with an on/off switch, as well as 3 levels of energy savings, the mouse will automatically enter sleep mode after a certain period of inactivity (10 minutes). To activate the device, you must simply press any button.

Frizz BT includes 5 buttons to make everything you do on your laptop easier, from surfing the Web to navigating your Social Networks with precision clicking, pointing and dragging (Forward/Backward/DPIs) and a scroll wheel that gives you the precision you need when navigating lists, slides and images.

Finally, NGS Frizz BT features an elegant finish that combines rubber coating on the sides with UV gray color surface on top.