Catalog Object Cloud
Equip

Equip 332725 video switch HDMI

Product code:
332725
Brand:
Equip
Product name:
332725
GTIN (EAN/UPC):
4015867223239
Bullet Points Equip 332725 video switch HDMI:
  • Compliant with HDMI2.0, HDCP2.2
  • Supports video resolutions up to 4K/60Hz
  • 3 x Input, 1 x Output
  • Supports LPCM 7.1CH
  • Support HDR10/Dolby Vision 4K@60Hz 4:4:4
  • Supports Dolby TrueHD and DTS-HD Master Audio
  • Supports 3D format video transmission
  • Material: Aluminum Shell
  • Support Auto Switch on/off
  • Remote controller included
  • USB Powered
Long product name Equip 332725 video switch HDMI:
3 x HDMI Input, 1 x HDMI Output, HDMI2.0, HDCP2.2, 4K/60Hz, HDR10/Dolby Vision
Equip 332725 video switch HDMI:
The Equip HDMI 2.0 Switch 3x1 makes it possible to change conveniently between 3 HDMI input sources (DVD/Blu-Ray Player, game consoles, streaming boxes/sticks, digital receivers...etc) via remote control, intelligent automatic recognition or alternatively by switching the switch itself. The hassle of reconnecting cables is a thing of the past. Thanks to Ultra HD 4K (60 Hz) support, experience your media content in brilliantly sharp resolution.