Equip USB-C 5 in 1 MULTIFUNCTIONAL Adapter, HDMI, USB 3.2 GEN1, 100W USB PD
Product code:
133487
Brand:
Equip
Product name:
USB-C 5 in 1 MULTIFUNCTIONAL Adapter, HDMI, USB 3.2 GEN1, 100W USB PD
GTIN (EAN/UPC):
4015867228869
Bullet Points Equip USB-C 5 in 1 MULTIFUNCTIONAL Adapter, HDMI, USB 3.2 GEN1, 100W USB PD:
- USB-C Male ( Thunderbolt 3/4 compatible)
- Supports HDMI resolution up to 4K*2K 30Hz
- USB 3.2 Gen1 super speed (5Gb/s) port x 3
- USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology
- Power Delivery: 100W Max
- Aluminum casing for heat dissipation
- Simple Plug-and-Play installation
- USB-C port with DisplayPort Alternate Mode (DP Alt Mode) is needed
- Cable length: 25cm
Long product name Equip USB-C 5 in 1 MULTIFUNCTIONAL Adapter, HDMI, USB 3.2 GEN1, 100W USB PD:
USB-C 5 in 1 MULTIFUNCTIONAL Adapter, HDMI, USB 3.2 GEN1, 100W USB PD
Equip USB-C 5 in 1 MULTIFUNCTIONAL Adapter, HDMI, USB 3.2 GEN1, 100W USB PD:
This 5-in-1 USB-C to HDMI Adapter makes it possible to expand your device's USB-C capacity with HDMI/USB-C PD/ USB 3.2 Gen1 . This adapter provides an easy way to add HDVT, or equipment such as a monitor or projector or any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. USB 3.2 Gen1 x 3 ports super speed provides a faster transfer rate of up to 5Gbps, quick access to any file from USB stick, smartphone, keyboard, mouse. Perfect for home entertainment, office presentations and classroom teaching