Catalog Object Cloud
TP-Link

TP-Link 300Mbps Wi-Fi Range Extender

Product code:
TL-WA854RE
Brand:
TP-Link
Product name:
300Mbps Wi-Fi Range Extender
GTIN (EAN/UPC):
6935364071325, 6935364086985
Bullet Points TP-Link 300Mbps Wi-Fi Range Extender:
  • Range Extender mode boosts wireless signal to previously unreachable or hard-to-wire areas flawlessly
  • Miniature size and wall-mounted design make it easy to deploy and move flexibly
  • Easily expand wireless coverage at a push of Range Extender button
  • Tether App allows easy access and management using any mobile device
  • LED Control function includes a Night Mode for peaceful sleep
Warranty:
3 year
Long product name TP-Link 300Mbps Wi-Fi Range Extender:
300 Mbit/s, 802.11 b/g/n, 2.4 GHz, 110 x 65.8 x 75.2 mm
TP-Link 300Mbps Wi-Fi Range Extender:
What This Product Does
TP-LINK's TL-WA854RE is designed to conveniently extend the coverage and improve the signal strength of an existing wireless network to eliminate “dead zones”. With 300Mbps wireless N speeds, Range Extender button, miniature size and wall mounting design, extending a wireless network has never been easier.

300Mbps Range Extender
The TL-WA854RE is designed to conveniently extend the coverage and improve the signal strength of an existing wireless network to eliminate “dead zones”, help users maintain an existing wireless network and vastly improve the network’s coverage. With 300Mbps wireless 802.11n speeds, it is ideal for smooth HD video, music streaming and online gaming.

Flexible Deployment
The device's miniature size and wall-mounted design make it easy to deploy and move flexibly. What's more, the TL-WA854RE's profile function remembers previously paired wireless networks, meaning there is no need to reset the device when changing the paired router.

Plug and Play
With no new wires or cables, within range of their existing wireless network, users can easily extend wireless coverage at a push of the WPS button on their router followed by the Range Extender button on the TL-WA854RE or vice versa. An additional push of the pair button can quickly establish an encrypted connection with client devices.

Smart Signal Indicator Light
5 signal lights represent the current signal strength that TL-WA854RE receives from existing router, which can help to find the right location to place the range extender so that the TL-WA854RE can achieve the best possible range and performance of the network.