Catalog Object Cloud
Conceptronic

Conceptronic DONN 9-in-1 Multifunctional USB Hub Adapter

Product code:
110515507201
Brand:
Conceptronic
Product name:
DONN 9-in-1 Multifunctional USB Hub Adapter
GTIN (EAN/UPC):
4015867224014
Bullet Points Conceptronic DONN 9-in-1 Multifunctional USB Hub Adapter:
  • 9-in-1 USB-C to HDMI/USB-C PD/USB-C data/USB 3.0/SD/TF/RJ45 multiport adapter
  • 10/100/1000Mbps wire speed transmission and reception
  • Supports HDMI resolution up to 4K*2K 30Hz
  • USB-C charging port compliant with USB Power Delivery (PD) 3.0 technology
  • USB 3.0 super speed (5Gb/s)
  • Built-in Wake-on-LAN feature to startup computers remotely
  • Simple Plug and Play installation
  • Aluminum casing for heat dissipation
  • Multi-platform support: Windows, Mac OS, ChromeOS
Long product name Conceptronic DONN 9-in-1 Multifunctional USB Hub Adapter:
DONN 9-in-1 Multifunctional USB Hub Adapter
Conceptronic DONN 9-in-1 Multifunctional USB Hub Adapter:
This 9-in-1 USB-C to HDMI Adapter makes it possible to expand your device’s USB Type-C capacity with HDMI/USB-C PD/USB-C data/USB 3.0/RJ45 ports and card readers (SD, MicroSD/TF). The adapter allows you to connect to the internet easily through the built-in USB port on your laptop. This is an ideal solution for MacBook or other Windows computers that may have wireless built-in but don’t come with an Ethernet port.
The adapter provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. Perfect for home entertainment, office presentations and classroom teaching.