D-Link DES-108 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Desktop Black
Product code:
DES-108
Brand:
D-Link
Product name:
DES-108
GTIN (EAN/UPC):
0790069285974, 790069285974
Bullet Points D-Link DES-108 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Desktop Black:
- Unmanaged L2
- Quality of Service (QoS) support
- Basic switching RJ-45 Ethernet ports quantity: 8
- 10G support 1000BASE-T, 100BASE-TX, 10BASE-T
- MAC address table: 1000 entries Switching capacity: 16 Gbit/s
- Desktop
- AC
Long product name D-Link DES-108 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Desktop Black:
8x Fast Ethernet, 200 Mbps, 148800 pps, CSMA/CD, black
D-Link DES-108 network switch Unmanaged L2 Gigabit Ethernet (10/100/1000) Desktop Black:
Auto-Sensing 10/100 Ports
The DES-108 uses auto-sensing 10/100 Mbps ports, allowing a small workgroup to flexibly connect to Ethernet and Fast Ethernet devices to create an integrated network. These ports detect the network speed and auto-negotiate between 10BASE-T and 100BASE-TX, as well as between full and half-duplex, allowing you to get the maximum speed possible for each device connected to your network.
Auto MDI/MDIX Crossover
All of the ports on the DES-108 support automatic MDI/MDIX crossover, eliminating the need for crossover cables or uplink ports. Each port can be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables. In addition, the DES-108 features multiple front, easy-to-access Ethernet ports with two colour LED indicators per port to easily distinguish link status.
Flow Control for Secure Transmission
When a port reaches its receiving buffer capacity, the 802.3x flow control feature activates to minimize dropped packets. By minimizing the number of dropped packets, the switch provides a more reliable connection for all of your connected devices while surfing the web, playing games, or accessing media.
Effortless High Speed Networking
Featuring easy access auto sensing 10/100 front Ethernet ports with two color LED indicators per port to quickly distinguish link, speed, and half/full duplex transmission status. The DES-108 switch also supports Auto MDI/MDIX Crossover allowing each port can be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables. Support for IEEE 802.1p QoS is included, which organizes and prioritizes time-sensitive and important data for efficient delivery.
Think Green
The DES-108 is a plug-and-play networking switch that offers D-Link’s Green Technology to save energy and reduce heat, which in turn extends product life without sacrificing performance or functionality. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which detects when a connected computer is shut down or when there is no Ethernet traffic, at which time the switch will automatically power down the idle port, saving a substantial amount of power.
Environmentally Friendly
The DES-108 Gigabit switch was designed with the environment in mind. It is compliant with Energy Star Level V, CEC, and MEPS regulations which require the use of energy efficient power adapters. Built to comply with RoHS standards to minimize use of hazardous materials and is packaged with an EnergyStar Level V qualified power adapter all in a recyclable packaging making this product truly environmental friendly.
The DES-108 uses auto-sensing 10/100 Mbps ports, allowing a small workgroup to flexibly connect to Ethernet and Fast Ethernet devices to create an integrated network. These ports detect the network speed and auto-negotiate between 10BASE-T and 100BASE-TX, as well as between full and half-duplex, allowing you to get the maximum speed possible for each device connected to your network.
Auto MDI/MDIX Crossover
All of the ports on the DES-108 support automatic MDI/MDIX crossover, eliminating the need for crossover cables or uplink ports. Each port can be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables. In addition, the DES-108 features multiple front, easy-to-access Ethernet ports with two colour LED indicators per port to easily distinguish link status.
Flow Control for Secure Transmission
When a port reaches its receiving buffer capacity, the 802.3x flow control feature activates to minimize dropped packets. By minimizing the number of dropped packets, the switch provides a more reliable connection for all of your connected devices while surfing the web, playing games, or accessing media.
Effortless High Speed Networking
Featuring easy access auto sensing 10/100 front Ethernet ports with two color LED indicators per port to quickly distinguish link, speed, and half/full duplex transmission status. The DES-108 switch also supports Auto MDI/MDIX Crossover allowing each port can be plugged directly to a server, hub, router, or switch using regular straight-through twisted-pair Ethernet cables. Support for IEEE 802.1p QoS is included, which organizes and prioritizes time-sensitive and important data for efficient delivery.
Think Green
The DES-108 is a plug-and-play networking switch that offers D-Link’s Green Technology to save energy and reduce heat, which in turn extends product life without sacrificing performance or functionality. The switch supports IEEE 802.3az Energy-Efficient Ethernet (EEE) which detects when a connected computer is shut down or when there is no Ethernet traffic, at which time the switch will automatically power down the idle port, saving a substantial amount of power.
Environmentally Friendly
The DES-108 Gigabit switch was designed with the environment in mind. It is compliant with Energy Star Level V, CEC, and MEPS regulations which require the use of energy efficient power adapters. Built to comply with RoHS standards to minimize use of hazardous materials and is packaged with an EnergyStar Level V qualified power adapter all in a recyclable packaging making this product truly environmental friendly.