UNYKAch AERO C12 V2 Micro Tower Black
Product code:
UK52110V2
Brand:
UNYKAch
Product name:
AERO C12 V2
GTIN (EAN/UPC):
8436617921018
Bullet Points UNYKAch AERO C12 V2 Micro Tower Black:
- Micro Tower PC Home/Office
- micro ATX
- Supported HDD sizes: 2.5,3.5"
- Number of 2.5" bays: 2 Number of 3.5" bays: 7 Number of 5.25" bays: 5
- Acrylonitrile butadiene styrene (ABS), Metal, SGCC
- Black
Long product name UNYKAch AERO C12 V2 Micro Tower Black:
Micro ATX, SGCC /ABS, 2.5"/3.5", 3 Expansion Slot, USB Type C, USB 3.0, 372 x 178 x 353 mm, 2.4 kg, Black
UNYKAch AERO C12 V2 Micro Tower Black:
If you're looking for a Micro ATX case with a discreet and classic design, the UNYKAch AERO C12 V2 is the perfect choice for you. This case features an elegant front panel with a brushed aluminum effect. Additionally, the AERO C12 V2 includes connections for two USB 3.0 ports and USB Type C 2.0 port, allowing for easy connection of high-speed peripherals and external devices. It also includes connections for HD Audio and microphone for a high-quality audio experience.
The AERO C12 V2 case is compatible with ATX power supplies (not included) that are installed at the top for better cable management. It is specially built for office, school, and home users.
TOTAL CAPACITY
Ample storage space thanks to two external 5.25" bays and two 3.5" bays. It also has seven internal bays, five 3.5" and two 2.5".
Aero C12 V2 Micro ATX
– The case features a sleek and elegant design with high-quality finishes.
– It comes with 2 USB 3.0 ports and USB Type C 2.0 port.
FUNCTIONAL FRONT
If you are looking for a compact and functional Micro ATX case, the UNYKAch AERO C12 V2 is an excellent choice. This case features connections for two USB 3.0 ports and one USB Type C 2.0 port, allowing for quick connection of high-speed peripherals and external devices. Additionally, the case also includes connections for HD Audio, microphone, and combo for cable management, providing a high-quality audio experience.
The AERO C12 V2 case is compatible with ATX power supplies (not included) that are installed at the top for better cable management. It is specially built for office, school, and home users.
TOTAL CAPACITY
Ample storage space thanks to two external 5.25" bays and two 3.5" bays. It also has seven internal bays, five 3.5" and two 2.5".
Aero C12 V2 Micro ATX
– The case features a sleek and elegant design with high-quality finishes.
– It comes with 2 USB 3.0 ports and USB Type C 2.0 port.
FUNCTIONAL FRONT
If you are looking for a compact and functional Micro ATX case, the UNYKAch AERO C12 V2 is an excellent choice. This case features connections for two USB 3.0 ports and one USB Type C 2.0 port, allowing for quick connection of high-speed peripherals and external devices. Additionally, the case also includes connections for HD Audio, microphone, and combo for cable management, providing a high-quality audio experience.