Catalog Object Cloud
Mars Gaming

Mars Gaming MCPU-XU6 Processor Air cooler 12 cm Black 1 pc(s)

Product code:
MCPUXU6
Brand:
Mars Gaming
Product name:
MCPU-XU6
GTIN (EAN/UPC):
8435693106630
Bullet Points Mars Gaming MCPU-XU6 Processor Air cooler 12 cm Black 1 pc(s):
  • Processor Air cooler 12 cm
  • Supported processor sockets: LGA 1150 (Socket H3), LGA 1151 (Socket H4), LGA 1155 (Socket H2), LGA 1156 (Socket H), LGA 1200 (Socket H5), LGA 1366 (Socket B), LGA 1700, LGA 2011 (Socket R), LGA 2066, Socket AM2, Socket AM2+, Socket AM3, Socket AM3+, Socket AM4, Socket AM5, Socket FM1, Socket FM2
  • 74 cfm 1.39 mmH2O Hydraulic
  • Pulse-width modulation (PWM) support
  • 120 x 25 x 120 mm
  • Black
  • 1 pc(s)
Long product name Mars Gaming MCPU-XU6 Processor Air cooler 12 cm Black 1 pc(s):
MCPUXU6
Mars Gaming MCPU-XU6 Processor Air cooler 12 cm Black 1 pc(s):
Meet the MCPU-XU6, the ultimate CPU cooler that combines a dual-tower design with high-density aluminum fins and dual fans. This cooler offers a TDP of up to 350W, thanks to its 6 heatpipes with HCT ULTRA technology, ensuring optimal heat transfer. With two ultra-quiet fans with hybrid blades and hyper-balanced copper FDB bearing, it provides efficient and stable cooling. In addition, its adjustable PWM connection and universal compatibility with Intel and AMD CPUs make it perfect for any PC configuration.

Extreme performance: TDP 350W
Discover the latest innovation in CPU cooling! Our CPU cooler is designed to deliver exceptional performance and keep your processor at optimal temperatures, even under the most demanding conditions. With its dual-tower design, dual FDB fans, and 6 heatpipes with HCT ULTRA technology, the MCPU-XU6 supports a TDP of up to 350W, outperforming most 240mm liquid coolers.

FDB Hyperbalanced Copper Bearing
Hyper-balanced copper FDB bearing provides stable rotation and extends the life of the cooler by reducing friction and wear for smooth, long-lasting operation.

PWM Connection and Universal Multisocket
The PWM connection allows you to adjust the fan speed between 800 and 2000RPM, adapting to your cooling needs. In addition, its universal compatibility with INTEL LGA 2066/2011/1851/1700/1200/1156/1155/1151/1150/1366 and AMD AM5/AM4/AM3+/AM3/AM2+/AM2/FM2/FM1 CPUs makes it perfect for any PC configuration.

DUAL TOWER design
Experience the power of advanced cooling with the MCPU-XU6 cooler. Its DUAL TOWER design, combined with strategically placed high-density aluminum fins, closes the sides of the radiator to direct airflow in a single direction, offering superior cooling. This innovative design maximizes the cooling surface, ensuring fast and efficient heat dissipation.

Ultra-quiet fans with hybrid blades
Equipped with 2 ultra-quiet 120mm hybrid-blade fans, the MCPU-XU6 improves airflow and static pressure, ensuring efficient cooling and a quiet environment for distraction-free work or gaming.

HCT ULTRA Technology
The MCPU-XU6’s HCT ULTRA technology redefines thermal performance. Supporting a TDP of up to 350W, it features a copper base that ensures optimal contact between the heatsink and the CPU, as well as a robust 6-heatpipe system with thermal balance and anti-gravity design. The MCPU-XU6 provides unrivaled heat dissipation at any installation angle, ensuring efficient heat transfer from the CPU to the fins, keeping your rig at the ideal temperature even under the most intense loads.