Catalog Object Cloud
Viewsonic

Viewsonic Value Series VA2405-H computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black

Product code:
VA2405-H
Brand:
Viewsonic
Product family:
Value Series
Product name:
VA2405-H
GTIN (EAN/UPC):
0766907006650, 766907006650, 0766907792959, 766907792959
E means that the product is rated in its category in terms of energy efficiency. The Energy Labeling system is based on EU Regulation 2017/1369/EU.
Bullet Points Viewsonic Value Series VA2405-H computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
  • 59.9 cm (23.6") Black
  • HDMI HDMI version: 1.4
  • Screen shape: Flat
  • Maximum refresh rate: 75 Hz Response time: 4 ms
  • 1920 x 1080 pixels Full HD Panel type: VA
  • Energy efficiency class (SDR): E
Long product name Viewsonic Value Series VA2405-H computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
23.6" FullHD (1920 x 1080) VA, 16:9, 4 ms, HDMI, VGA, 20W, 548 x 324 x 41mm, 3.2kg
Viewsonic Value Series VA2405-H computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD LED Black:
The ViewSonic VA2405-h is a 24” Full HD monitor with HDMI and VGA input for business or home usage. Delivering a stunning image quality with low power consumption, this monitor provides six ViewMode presets that deliver optimized screen performance in different applications. Even if used for games, users can move without screen tearing. Besides, the Eye-Care technology helps to eliminate eyestrain from extended viewing periods. With VESA-compatible mount support, this monitor is easy to setup on the wall.

Comfortable Viewing
Flicker-Free technology and a Blue Light Filter help to eliminate eyestrain from extended viewing periods.

Low Energy Consumption
The energy-saving Eco-mode takes energy efficiency into consideration while also offering stunning screen performance.

Color Rendering Options
ViewSonic’s unique ViewMode feature offers “Game”, “Movie”, “Web”, “Text”, and “Mono” presets. These presets enhance gamma curve, color temperature, contrast, and brightness to deliver an optimized viewing experience for different screen applications.

No Screen Tearing & Less Stuttering for Moving Objects
To meet a variety of frame rates from videos or games, the Adaptive Sync provides a wide variable refresh rate of 48 to 75 Hertz support to avoid screen tearing.