Catalog Object Cloud
Mars Gaming

Mars Gaming MC-XPRO Mini Tower Black

Product code:
MCXPRO
Brand:
Mars Gaming
Product name:
MC-XPRO
GTIN (EAN/UPC):
8435693109525
Bullet Points Mars Gaming MC-XPRO Mini Tower Black:
  • Optimized ultra-compact design
  • 1x 120mm rear fan
  • 360° MESH cooling technology
  • Dual compatibility with ATX and SFX PSUs
Long product name Mars Gaming MC-XPRO Mini Tower Black:
Mini-Tower, ATX, 2.5" / 3.5", 4 Expansion slots, USB 3.0, USB-C, HD Audio + Mic, 289 x 196 x 392 mm, 3 kg, Black
Mars Gaming MC-XPRO Mini Tower Black:
MC-XPRO Professional Compact Case

The MC-XPRO takes cooling and performance in compact cases to the next level with an optimized MESH design, ensuring superior airflow without compromising aesthetics. Designed for gaming and professional setups, this ultra-compact tower features a MESH side panel, a pre-installed 120mm fan, and support for both ATX and SFX power supplies, delivering the perfect balance of advanced ventilation, performance, and portability.

Compact and Professional Design

With an optimized chassis and a cutting-edge design, the MC-XPRO is ideal for small setups without sacrificing expansion capacity. Its compact and portable structure makes it the perfect choice for LAN parties, limited spaces, or dynamic workstations, combining lightweight construction, versatility, and performance in one case.

Black and white

Choose the one that best suits your setup

MESH Side Panel

The MC-XPRO takes ventilation to another level with its MESH side panel, designed to maximize airflow without compromising aesthetics. This innovative micro-perforated design ensures efficient heat dissipation, maintaining optimal temperatures even in high-performance configurations.

Extreme Cooling with MESH Technology

The MC-XPRO incorporates a 360° MESH ventilation system on the side, front, and top panels, maximizing airflow for superior thermal performance. Additionally, its pre-installed 120mm rear fan and compatibility with up to 5x 120mm fans and CPU coolers up to 165mm ensure optimal temperatures even in the most demanding builds.

Dual Support for ATX and SFX PSUs

The compatibility with ATX and SFX power supplies provides maximum flexibility for your setup. Adjust your system’s power to your needs without space or performance limitations.

Optimized Internal Capacity

Compatible with MicroATX and Mini-ITX motherboards, the MC-XPRO offers 4 expansion slots and versatile storage options, supporting 1x 3.5” HDD + 1x 2.5” SSD or 2x 2.5” SSDs to suit your configuration. Additionally, it supports graphics cards up to 280mm (360mm with SFX PSUs), ensuring the necessary flexibility for high-performance builds in a compact format.

Advanced Connectivity

The MC-XPRO features a next-generation connectivity panel with 1x USB 3.0, 1x USB-C, HD Audio, and microphone ports, providing quick and efficient access to peripherals and devices for a seamless user experience.