Catalog Object Cloud
Conceptronic

Conceptronic HUBBIES15G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey

Product code:
HUBBIES15G
Brand:
Conceptronic
Product name:
HUBBIES15G
GTIN (EAN/UPC):
4015867231357
Bullet Points Conceptronic HUBBIES15G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey:
  • Add 2 USB-C ports and 2 USB-A ports to your USB-C devices
  • USB 3.2 Gen 2 SuperSpeed (10Gb/s)
  • Supports USB Power Delivery (PD) up to 100W
  • Aluminum casing for heat dissipation
  • Simple Plug and Play installation
  • Compact and wafer-thin for great mobility
  • Cable length: 25cm
Long product name Conceptronic HUBBIES15G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey:
4-Port USB 3.2 Gen 2 Hub, 10Gbps, USB-C x 2, USB-A x 2, 100W USB PD, Aluminum Case
Conceptronic HUBBIES15G interface hub USB 3.2 Gen 2 (3.1 Gen 2) Type-C 10000 Mbit/s Grey:
This 4-port USB 3.2 Gen 2 hub makes it possible to expand your device’s USB-C capacity with 4 extra USB ports!

HUBBIES15G makes it easy to add up to 4 USB-compatible peripherals or gadgets to your MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. The hub offers you steady and efficient data transmission, with transfer speeds of up to 10Gbps. Additionally, the hub features a USB Power Delivery (PD) function of up to 100W, ensuring fast data transfer and efficient charging in one convenient solution.