Catalog Object Cloud
CLUB3D

CLUB3D DisplayPort 1.4 HBR3 Cable 2m/6.56ft M/M 8K60Hz

Product code:
CAC-2068
Brand:
CLUB3D
Product name:
DisplayPort 1.4 HBR3 Cable 2m/6.56ft M/M 8K60Hz
GTIN (EAN/UPC):
8719214470821, 0841615101016, 841615101016
Bullet Points CLUB3D DisplayPort 1.4 HBR3 Cable 2m/6.56ft M/M 8K60Hz:
  • Professional Quality DisplayPort 1.4 HBR3 Cable, Vesa Certiefied
  • Supports up to 8K 60Hz
  • Supports Display Stream Compression 1.2
Long product name CLUB3D DisplayPort 1.4 HBR3 Cable 2m/6.56ft M/M 8K60Hz:
DisplayPort 1.4 HBR3 Cable 2m/6.56ft Male/Male 8K60Hz
CLUB3D DisplayPort 1.4 HBR3 Cable 2m/6.56ft M/M 8K60Hz:
The Club 3D DisplayPort™ 1.4 HBR3 cable enables the connection of your DisplayPort™ supported (Gaming) PC or Laptop to an (Ultra) High Resolution Monitor or other DisplayPort™ supported device. DisplayPort™ 1.4 adds support for Display Stream Compression 1.2 (DSC), Forward Error Correction, and extends the maximum number of inline audio channels to 32.
It features locking DisplayPort™ connectors providing a secure, dependable connection. Simply press the built-in one- touch latch button to unlock the connector. The soft UltraFlex jacket protects the cable from bends and deformation damage. Certified by Vesa.