Catalog Object Cloud
Equip

Equip CPU Under Desk Mount Bracket

Product code:
650892
Brand:
Equip
Product name:
CPU Under Desk Mount Bracket
GTIN (EAN/UPC):
4015867222188
Bullet Points Equip CPU Under Desk Mount Bracket:
  • "Max. Load Capacity: 10kg
  • Steel Construction with strength and durability
  • 360° Swivel
  • Easy-Glide Sliding Under-Desk Installation to saves more space
  • Height Range: 300-533mm (11.8""-21"")
  • Depth Range: 88-203mm (3.5""-8"")"
Long product name Equip CPU Under Desk Mount Bracket:
CPU Under Desk Mount Bracket
Equip CPU Under Desk Mount Bracket:
"The Equip 650892 adjustable under-desk CPU mount allows for the easy and convenient placement of a CPU, getting computing hardware safely off the floor or out from under the desk. A 360-degree swivel ensures easy access to the cables and ports on the back of CPU as well, enhancing the functionality and convenience of your device. Also comes with a sliding mechanism and handy rope, allowing you to pull out the CPU effortlessly. The 650892 is not only a great organizational tool, but also reduces a CPU’s internal contamination and therefore extends equipment life.
"