Catalog Object Cloud
Epson

Epson WorkForce Enterprise​ AM-C400

Product code:
C11CJ93401
Brand:
Epson
Product family:
WorkForce
Product name:
WorkForce Enterprise​ AM-C400
GTIN (EAN/UPC):
8715946703497
Bullet Points Epson WorkForce Enterprise​ AM-C400:
  • Small footprint: C' shaped paper path makes this a more compact A4 device, amongst the smallest footprint in its class
  • Ultra efficient energy consumption: Save up to 64%{s4</b> on energy while printing with the Epson AM-C400
  • High performance: Simple paper path allows printing on a wide range of media, delivering reliable and high-speed printing and scanning
  • Enablement with Solutions: Compatible with a wide range of Epson and 3rd Party solutions
  • Print speeds up to 40ppm: Benefit from 40ppm effortless printing, designed for the fast-paced work environment
  • AM-C ecosystem: Seamless user experience between A4 and A3 devices, in our AM-C range
Warranty:
12 months On-site service
Long product name Epson WorkForce Enterprise​ AM-C400:
WorkForce Enterprise​ AM-C400: A4 colour multifunction inkjet printer
Epson WorkForce Enterprise​ AM-C400:
WorkForce Enterprise​ AM-C400: A4 colour multifunction inkjet printer
The WorkForce Enterprise AM-C400 combines compact design, low power consumption¹, reduced intervention³ and fast First Page Out Time (FPOT)² of 4.9 seconds. Epson's most capable A4 device by far, the AM-C400 offers high-quality and reliable printing with an improved 10.1" touch screen. It seamlessly integrates with the AM-C A3 series and is compatible with a wide range of Epson and 3rd Party solutions.

Compact design
The new 'C' shape paper path makes the AM-C400 a more compact A4 device. Despite the slim design, it boasts a high paper capacity (max. 2,100 pages), a fast FPOT and high print and scan speeds.

Ultra efficient energy consumption
Save up to 64%{s4 on energy while printing with the Epson AM-C400.

Efficient performance
The AM-C400 makes any job easy and efficient. They feature a simple paper path and non-contact printing, which allows printing on a wide range of media including recycled paper and envelopes.

Added choice
The large (10.1") Smartphone-like User Interface allows for seamless setup and use, along with mobile printing and scanning.

AM-C ecosystem
Achieve a seamless user experience, thanks to the shared user interface, solutions, and Line Inkjet productivity across the AM-C A4 and A3 range. In addition, the new 'C' shape paper path design enables compact design, a single access point to clear all paper jams and convenient consumable front loading.

High performance, flexible solutions
Software such as Epson Print Admin (EPA) and EPA Serverless, aid your print security requirements, as well as scan workflows with Document Capture. Compatibility with embedded Solutions such as OCR and easy remote diagnosis with Epson Remote Services all boost additional functionality to the device. Vertical market needs are addressed through compatibility with 3rd party solutions thanks to Epson Open Platform.
Disclaimer Epson WorkForce Enterprise​ AM-C400 $C11CJ93401:
Please visit epson.eu/heat-free-technology for more information.
2. Time between the receiving print data, to the complete exit of the first page. For detailed information on printing speeds please visit epson.co.uk/workforce-enterprise
3. This explanation is only applicable for MicroPiezo fundamental advantage in principle. Product performance may vary.
4. Based on Epson calculations, the Epson WorkForce Enterprise AM-C400 uses 64% less energy compared to the average energy of the 10 best-selling A4 Colour Laser MFP machines in Central & Eastern Europe & Western Europe (IDC, Quarterly Hardcopy Peripherals Tracker, Q1 2023 to Q4 2023 shipments, published Q1 2024). Comparison based on the Typical Energy Consumption (TEC) as published by ENERGY STAR or the manufacturers’ official specifications or calculation of an equivalent value where TEC 3.0 data is unavailable. If no data is available the products have been removed from the comparison.