Catalog Object Cloud
APC

APC Back-UPS, 350VA/210W, Tower, 230V, 4x IEC C13 Outlets , User Replaceable Battery

Product code:
BK350EI
Brand:
APC
Product name:
Back-UPS, 350VA/210W, Tower, 230V, 4x IEC C13 Outlets , User Replaceable Battery
GTIN (EAN/UPC):
0731304016342, 731304016342
Bullet Points APC Back-UPS, 350VA/210W, Tower, 230V, 4x IEC C13 Outlets , User Replaceable Battery:
  • Standby (Offline)
  • 0.35 kVA 210 W
  • 4 AC outlet(s)
  • Sealed Lead Acid (VRLA) 12 V 7 Ah
  • Tower Beige
Warranty:
2 years
Long product name APC Back-UPS, 350VA/210W, Tower, 230V, 4x IEC C13 Outlets , User Replaceable Battery:
Back-UPS, 350VA/210W, Tower, 230V, 4x IEC C13 Outlets , User Replaceable Battery
APC Back-UPS, 350VA/210W, Tower, 230V, 4x IEC C13 Outlets , User Replaceable Battery:
This product is part of the Back-UPS range. The BK350EI features a total of 6 power outlets, 5 of which are UPS battery backup and one that is surge only. Its runtime at 100W is 14 minutes 52 seconds. It provides data line protection with a RJ45 analog phone line for phone or fax or modem or DSL. Its dimensions are 16.5 x 9.1 x 28.4 cm and 6.32kg. The BK350EI ensures office systems and their valuable data are protected from dangerous power surges, spikes and blackouts.