Catalog Object Cloud
Brother

Brother PT-D610BTVP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless TZe Bluetooth

Product code:
PT-D610BTVP
Brand:
Brother
Product name:
PT-D610BTVP
GTIN (EAN/UPC):
4977766824873, 4977766820134, 4977766824897, 0012502669593, 012502669593, 4977766824934, 5715328166943, 4977766824910, 4977766820486
Bullet Points Brother PT-D610BTVP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless TZe Bluetooth:
  • Full colour, high-resolution back-lit display
  • Store up to 99 labels for quick reprinting
  • Fast print speeds and automatic tape cutter for high-volume jobs
  • Includes tape cassette, AC adapter and carry case
  • Prints 3.5, 6, 9, 12, 18 and 24mm labels
Long product name Brother PT-D610BTVP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless TZe Bluetooth:
Professional desktop labelling machine for your large office or business - added value pack
Brother PT-D610BTVP label printer Thermal transfer 180 x 360 DPI 30 mm/sec Wired & Wireless TZe Bluetooth:
Transform your office or business with a professional label printer from Brother. From larger offices through to wider business environments such as retail, to PT-D610BT offers a compact, easy to use label printer which prints clear, laminated labels in high resolution. With fast print speeds and an automatic cutter, the PT-D610BT is perfect for high-volume jobs, including organising important files and folders, asset management, conveying product information or creating inventory tracking labels. Prints labels up to 24mm in width and compatible with Brother's durable TZe tapes which provide resistance to water, abrasion, chemicals and temperature extremes, so you can be sure your labels will last over time. Create labels using the built-in keyboard, pair with a smart device using bluetooth, or connect to a PC via USB for additional labelling functionality using Brother's iPrint&Label app or P-touch Editor software. Includes AC adapter, tape cassette, carry case and USB cable.