Lindy 5m USB 3.0 Active Extension
Product code:
43155
Brand:
Lindy
Product name:
5m USB 3.0 Active Extension
GTIN (EAN/UPC):
4002888431552
Bullet Points Lindy 5m USB 3.0 Active Extension:
- 5 metre USB 3.0 Active Extension Repeater Lead
- Supports transfer rates up to 5Gbps
- For even greater distances simply connect 2 cables in series
- Plug and Play
- 2 year warranty
Long product name Lindy 5m USB 3.0 Active Extension:
5m USB 3.0 Active Extension
Lindy 5m USB 3.0 Active Extension:
The Lindy USB 3.0 Active Extension Cable uses built-in active electronics to extend the cable length of a USB 3.0 device by an additional 5m whilst continuing to support data transfer rates of up to 5Gbps.
With its USB A male and USB A female connector it allows Type A devices such as storage devices, webcams and other Type A devices to be connected at longer distances to PCs, laptops and tablets, while also ensuring flexible positioning. Up to 2 extension cables can be chained together.
The Lindy USB 3.0 Active Extension Cable is compatible with all USB Type A equipped computers.
It is certified by Google to provide a long distance active connection between the ASUS Chromebox and USB camera in a Google Hangouts Meet hardware installation, perfect for use in boardrooms and other video conferencing scenarios.Information about USB 3.0, 3.1 and 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps. USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.
With its USB A male and USB A female connector it allows Type A devices such as storage devices, webcams and other Type A devices to be connected at longer distances to PCs, laptops and tablets, while also ensuring flexible positioning. Up to 2 extension cables can be chained together.
The Lindy USB 3.0 Active Extension Cable is compatible with all USB Type A equipped computers.
It is certified by Google to provide a long distance active connection between the ASUS Chromebox and USB camera in a Google Hangouts Meet hardware installation, perfect for use in boardrooms and other video conferencing scenarios.Information about USB 3.0, 3.1 and 3.2
USB 3.0, USB 3.1 and USB 3.2 PCs, cables and devices are all compatible with each other, when using either a USB Type A or USB Type C host interface.USB 3.0, USB 3.1 Gen 1 and USB 3.2 Gen 1 all support data transfer rates up to 5 Gbps. USB 3.1 Gen 2 and USB 3.2 Gen 2 both support data transfer rates up to 10 Gbps.