Catalog Object Cloud
ASUS

ASUS PRIME B760-PLUS Intel B760 LGA 1700 ATX

Product code:
90MB1EF0-M0EAY0
Brand:
ASUS
Product name:
PRIME B760-PLUS
GTIN (EAN/UPC):
0197105102989, 197105102989
Bullet Points ASUS PRIME B760-PLUS Intel B760 LGA 1700 ATX:
  • Intel® LGA 1700 Socket: Ready for 13th and 12th Gen Intel® processors
  • Ultrafast Connectivity: PCIe 5.0, three PCIe 4.0 M.2, Realtek 2.5Gb Ethernet, USB 3.2 Gen 2x2 Type-C®, front USB 3.2 Gen 1 Type-C® and Thunderbolt™ (USB4®) header support
  • Comprehensive Cooling: VRM heatsinks, M.2 heatsink, PCH heatsink, hybrid fan headers and Fan Xpert 2+
  • Exclusive Memory Technology: ASUS Enhanced Memory Profile II and ASUS OptiMem II
  • Aura Sync RGB Lighting: Onboard Addressable Gen 2 headers and Aura RGB header for RGB LED strips, easily synced with Aura Sync-capable hardware
Long product name ASUS PRIME B760-PLUS Intel B760 LGA 1700 ATX:
Prime B760-PLUS, an Intel B760 LGA 1700 ATX motherboard with PCIe 5.0, three PCIe 4.0 M.2 slots, DDR5, Realtek 2.5Gb Ethernet, DisplayPort, VGA, HDMI™, SATA 6 Gbps, USB 3.2 Gen 2x2 Type-C, front USB 3.2 Gen 1 Type-C, Thunderbolt (USB4) support, Aura Sync
ASUS PRIME B760-PLUS Intel B760 LGA 1700 ATX:
B760-PLUS
ASUS Prime series motherboards are expertly engineered to unleash the full potential of 13th Gen Intel® Core™ Processors. Boasting a robust power design, comprehensive cooling solutions and intelligent tuning options, PRIME B760-PLUS provides users and PC DIY builders with a range of performance optimizations via intuitive software and firmware features.

FLEXIBILITY
Comprehensive controls form the foundation of the ASUS PRIME series. The PRIME B760-PLUS motherboard packs flexible tools to tune every aspect of your system, enabling performance tweaks to perfectly match the way you work to maximize productivity.

Intelligent Control
ASUS Intelligent Control makes your PC smart. Along with taking care of complex tuning and dynamically optimizing essential aspects of your system, it offers intelligently simplified options for newcomers to PC DIY, as well as more comprehensive features for seasoned veterans.

UEFI BIOS
The renowned ASUS UEFI BIOS provides everything you need to configure, tweak and tune your system. It offers intelligently simplified options for PC DIY beginners, as well as comprehensive features for seasoned veterans.

Quick and Simple Setup
EZ mode displays vital settings and stats and also offers guided wizards, drag-and-drop functionality, and one-click application of important settings — all to help you get your rig up and running in no time.

All-Around Energy Efficiency
The Power Saving function contains several settings can easily optimize power consumption and maximize energy savings. You can enable a CPU power limit, darken Aura lighting, and set the fan profile to a power saving mode. You can also toggle the Power Saver plan that is built into Microsoft Windows.

Flexible Air- and Liquid-Cooling Controls
ASUS Fan Xpert 2+ software provides comprehensive control over fans and all-in-one (AIO) coolers. Whether cooling with air or water, an Auto-Tuning mode intelligently configures all parameters with a single click. There’s also an Extreme Quiet mode that reduces chassis fan speeds to below the default minimum to keep your system whisper-quiet when performing light tasks. Fans and AIO coolers can also be controlled via the UEFI BIOS.

Precise Digital Power Control
The Digi+ voltage-regulator module (VRM) delivers real-time control over voltage droop, automatically switching frequency and power-efficiency settings. It also allows you to fine-tune your CPU for ultimate stability and performance.

Intuitive Graphical Fan Control
Fine-tune individual fan settings simply by dragging a curve with the mouse

Aura On/Off Mode (Stealth)
Easily enable or disable Aura RGB lighting or every onboard LED, for a subdued aesthetic touch.