Catalog Object Cloud
Nanocable

Nanocable 10.01.4102-COMB USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C 10 Gbit/s 100 W Black, Grey

Product code:
10.01.4102-COMB
Brand:
Nanocable
Product name:
10.01.4102-COMB
GTIN (EAN/UPC):
8433281012523
Bullet Points Nanocable 10.01.4102-COMB USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C 10 Gbit/s 100 W Black, Grey:
  • Up to 5 amps of charge with E-mark chip!
  • Data transfer speed up to 10 Gbps
  • Compatible with video up to 4K to 60 Hz
  • Compatible with thunderbolt 3 ports
  • Connector made of aluminum
  • This USB-C cable has USB-IF Certification, which means that it complies with all the specifications of USB 3.1
  • Colour: grey/black cloth
Long product name Nanocable 10.01.4102-COMB USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C 10 Gbit/s 100 W Black, Grey:
USB C, USB 3.1 Gen2, 10 Gbps, 5 A, 100 W, 4K, 60 Hz, 2 m
Nanocable 10.01.4102-COMB USB cable USB 3.2 Gen 2 (3.1 Gen 2) 2 m USB C 10 Gbit/s 100 W Black, Grey:
USB-C 3.1 CABLE GEN2 GREY/BLANCK
The future is here to stay! Our USB-C 3.1 with certification USB-IF achieves a data transfer up to 10Gbps and supports up to 4K video at 60Hz. Pure power!

Up to 5 amps of charge and carries E-mark chip! You can use it to charge your mobile phone, tablet or laptop up to 100W. Covered with an elegant grey/black cloth

The USB Type-C connector is easier to use than the connectors of previous generations. Its reversible design allows you to connect devices with either side facing up.

A vanguardist cable with the latest technology. One of the best allies for always having your devices at 100%.