Catalog Object Cloud
TP-Link

TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White

Product code:
TL-MR100-OUTDOOR
Brand:
TP-Link
Product name:
TL-MR100-OUTDOOR
GTIN (EAN/UPC):
1210002601641, 1210002601658
Bullet Points TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White:
  • 4G LTE and Fast Wi-Fi Speed : supports LTE up to 150 Mbps and Wi-Fi up to 300 Mbps on 2.4 GHz .*
  • Durable Outdoor Enclosure: Robust outdoor connectivity and reliability with IP65 weatherproof protection** and ±6kV lightning protection & ±15kV ESD protection§
  • Multiple Mounting Installation: Install easily anywhere with pole, wall, or window mounting for flexible, convenient use
  • PoE/DC Power Supply: Supports 802.3af and passive PoE, enabling easy deployment
  • Plug and Play: Plug in a SIM card to get instant internet access anywhere
  • Simplified Setup: Easily set up and manage your network with the Tether app
Long product name TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White:
4G 300 Mbps Wi-Fi Outdoor Router
TP-Link TL-MR100-OUTDOOR wireless router Fast Ethernet Single-band (2.4 GHz) 4G White:
Dependable 4G Wi-Fi Internet Connectivity
The TL-MR100-Outdoor supports 4G LTE for internet download speeds up to 150 Mbps, paired with fast Wi-Fi speeds of up to 300 Mbps, enabling seamless networking experience.

Durable Outdoor Design for Stable Performance
Engineered for extreme environments, TL-MR100-Outdoor features IP65 waterproofing, operates from -30°C to 60°C, and 6kV lightning & 15kV ESD protection. Maintains uninterrupted connectivity in harsh weather conditions, delivering stable outdoor network performance.

Versatile Installation for Diverse Environments
The TL-MR100-Outdoor offers versatile installation options—mount on a pole or a wall, or adhesive to a window. This flexibility allows for installation in a wide range of environments, from urban areas to rural settings. Easily find the best location for optimal signal, ensuring reliable connectivity.

PoE/DC Power Support: Simplified Outdoor Setup
The TL-MR100-Outdoor features PoE and DC power supply, simplifying outdoor setup with flexible power options and ensuring reliable connectivity in diverse outdoor environments.

Easy Setup and Management
Set up TL-MR100-Outdoor in minutes thanks to its intuitive web interface and the powerful Tether app. Tether also lets you manage its network settings from any Android or iOS device, including parental controls and access control.