Catalog Object Cloud
MSI

MSI MAG COREFROZR AA13 computer cooling system Processor Air cooler 12 cm Black 1 pc(s)

Product code:
MAG COREFROZR AA13
Brand:
MSI
Product family:
MAG
Product name:
MAG COREFROZR AA13
GTIN (EAN/UPC):
4711377345743
Bullet Points MSI MAG COREFROZR AA13 computer cooling system Processor Air cooler 12 cm Black 1 pc(s):
  • CycloBlade7 Design: Focuses airflow and reduces noise.
  • The fan design uses Rifle bearings, which effectively reduce fan noise and increase operational lifespan.
  • ARGB: Customize the perfect lighting effects for you through MSI CENTER.
Long product name MSI MAG COREFROZR AA13 computer cooling system Processor Air cooler 12 cm Black 1 pc(s):
MAG COREFROZR AA13
MSI MAG COREFROZR AA13 computer cooling system Processor Air cooler 12 cm Black 1 pc(s):
MSI's mainstream MAG series epitomizes stability and durability and is built to withstand the most intense gaming sessions. The entire lineup features robust construction with metallic-like hardness and excellent heat dissipation, ensuring stability for all critical gaming components.

Compact Design, Powerful Cooling
With a height of just 152mm, the cooler fits most mid-tower cases, offering great compatibility without sacrificing performance.

Direct Touch Heat-pipes
Direct touch heat-pipes ensures better heat transfer by placing copper heat pipes directly against the CPU surface.

Efficient Quad Heat pipes
Four 6mm copper heat pipes rapidly channel heat away from the CPU, enhancing thermal dissipation across the fin array.

TDP 240W
based on internal testing with an Intel Core i9-14900K platform

Pre-Applied Thermal Paste
Comes with pre-applied thermal compound for a hassle-free installation and optimal contact out of the box.

Laser-Etched Dragon Spirit
The top cover features a finely laser-etched MSI Dragon emblem, showcasing iconic detail and craftsmanship.

High-Density Fins & Optimized Airflow Path
Features 50 tightly packed cooling fins with a low-resistance airflow design. This combination ensures focused air pressure, enhanced cooling efficiency, and quieter operation.

Mounting Kit for Intel & AMD
Includes mounting kits for both Intel and AMD platforms, supporting LGA 1700 / 1851 and AM4 / AM5 sockets. Spring-screw design ensures easier installation, with Intel kit pre-installed out of the box.