UNYKAch Aero C30 Desktop Black
Product code:
52098
Brand:
UNYKAch
Product name:
Aero C30
GTIN (EAN/UPC):
6940533543121
Bullet Points UNYKAch Aero C30 Desktop Black:
- Aero C30 ATX
- Includes 300W ATX power supply with 85% efficiency.
- Sophisticated design which provides a practical and extensive structure.
- USB 2.0 and 3.0 connections.
Long product name UNYKAch Aero C30 Desktop Black:
Aero C30 PC Case ATX
UNYKAch Aero C30 Desktop Black:
Aero C30 is a chassis with ATX format with the design and features essential for use in both familiar and professional environments.
It has 1 USB 2.0 and another USB 3.0, as well as a connection for HD Audio and Microphone. All located on the front of the chassis. Although it is the detail of the ventilation grille on the top of the front, one of the most differentiating elements of Aero C30.
EXCELLENT DISTRIBUTION OF SPACE
The storage space is ensured thanks to its 5.25 "bays, one internal and two externals.
It has 1 USB 2.0 and another USB 3.0, as well as a connection for HD Audio and Microphone. All located on the front of the chassis. Although it is the detail of the ventilation grille on the top of the front, one of the most differentiating elements of Aero C30.
EXCELLENT DISTRIBUTION OF SPACE
The storage space is ensured thanks to its 5.25 "bays, one internal and two externals.