Catalog Object Cloud
Mars Gaming

Mars Gaming MC61 White Micro-ATX Compact Gaming PC Case 4xFan 12cm ARGB Chroma

Product code:
MC61W
Brand:
Mars Gaming
Product name:
MC61 White Micro-ATX Compact Gaming PC Case 4xFan 12cm ARGB Chroma
GTIN (EAN/UPC):
8435693100157
Bullet Points Mars Gaming MC61 White Micro-ATX Compact Gaming PC Case 4xFan 12cm ARGB Chroma:
  • 4 x 120MM CHROMA RGB fans
  • ARGB controller with remote control
  • Double tempered glass window Futuristic design
  • Futuristic design
Long product name Mars Gaming MC61 White Micro-ATX Compact Gaming PC Case 4xFan 12cm ARGB Chroma:
M-ATX tower, MicroATX/Mini-ITX, 540x234x500mm, 4x ARGB, White
Mars Gaming MC61 White Micro-ATX Compact Gaming PC Case 4xFan 12cm ARGB Chroma:
Spectacular futuristic design and extreme cooling in a compact size for systems up to Micro-ATX. Includes an ARGB controller with remote or motherboard control and 4 spectacular 120 mm CHROMA RGB fans pre-installed.

EXTREME COOLING
A constant airflow is the key to extending the lifespan of your components and keeping your system running at peak performance. The MC61 eliminates all temperature problems while maintaining silence thanks to the extreme airflow offered by its 4 pre-installed 120 mm fans (2 front and 2 top) and its 360º openings without flow restriction.

AVAILABLE IN 2 VERSIONSBLACK OR WHITE
Available in two finishes, black and white. Choose the one that best suits your setup!

CHROMA ARGB CONTROLLER
The MC61 lighting system provides you with up to 40 pre-installed RGB CHROMA light modes controllable via its RF remote control, but it also includes a standard ARGB connection so you can synchronize the lighting with ARGB compatible motherboards or controllers. Choose the mode that best suits your setup and enjoy an infinite range of aesthetic possibilities.

DOUBLE TEMPERED GLASS WINDOW
Equipped with two full-length tempered glass windows, the MC61 case lets you show off your PC in all its glory.

MICRO-ATX WITH XL INTERIOR
The MC61 is designed for motherboards up to Micro-ATX size with extended clearance capable of housing massive CPU coolers up to 185mm, extra-long graphics cards up to 355mm, up to 6 fans, liquid coolers up to 240mm, 3 HDDs and all with fully efficient internal cable management.