ASUS ROG Hyperion GR701 BTF Edition Tower Black, Transparent
Product code:
90DC00F0-B39020
Brand:
ASUS
Product name:
ROG Hyperion GR701 BTF Edition
GTIN (EAN/UPC):
4711387483749
Bullet Points ASUS ROG Hyperion GR701 BTF Edition Tower Black, Transparent:
- Extra Clean: Supports Motherboard’s hidden connectors design by having virtually no wire and cluttering
- Extra Cooling: Dual 420mm radiator support, four 140 mm fans and a built-in fan hub offer massive airflow possibilities
- Extra Space: The beefiest graphics cards get plenty of room; cable management gets an expansive chamber that is 34 mm deep, with a 46 mm wide routing channel
- Extra Convenience: Hinged tool-free side panels, a built-in storage drawer and an integrated graphics card holder come together to amp up the building experience
- Extra Power: Dual USB Type-C ports, 60-watt fast charging, aluminum-reinforced frame and handles deliver power and premium ruggedness
Long product name ASUS ROG Hyperion GR701 BTF Edition Tower Black, Transparent:
EATX/ATX/Micro-ATX/Mini-ITX, ARGB, 21.3 Kg, 5 x 2.5", 2 x 2.5"/3.5" Combo Bay
ASUS ROG Hyperion GR701 BTF Edition Tower Black, Transparent:
ROG Hyperion GR701 BTF Edition E-ATX computer case, motherboard hidden connectors design support, 420 mm dual radiator support, four 140 mm fans, metal GPU holder, component storage, ARGB fan hub, 60W fast charging.
X-TRA EVERYTHING
The ROG Hyperion GR701 BTF Edition brings an X factor in both form and function that builders around the world have been craving. With support for dual 420 mm radiators, towering video cards, a fully integrated 2-way aluminum graphics card holder, 60-watt device charging and dual front USB-C connectors for compatible ROG motherboards, it is truly a PC chassis in the coveted ROG style.
PREMIUM MATERIALS AND CRAFTING
The GR701 BTF Edition is forged with high-end materials that are given extra treatments and distinctive polishing methods, to deliver the luxurious look and feel that elevates an ROG chassis above its many challenges.
ADVANCED BTF DESIGN
With the combination of a BTF graphics card, motherboard and chassis, you can enjoy a full hidden-connector experience. This Advanced BTF approach is achieved through the new graphics card high-power slot available on BTF motherboards, which can deliver up to 600 watts to BTF graphics cards. With a full set of BTF components, builders can eliminate visible cables for an extra-clean aesthetic.
EXTRA COOLING
STRUCTURE AND STYLE
A front side air intake can provide ample ventilation to get just the right balance of temperatures for your system and graphics cards. This integrates tightly into a bold new look with features like the distinctive diamond-shaped badge on the front, stamped with the famous ROG logo and surrounded by diagonal slashes.
BUILT FOR HIGH AIRFLOW
The Republic of Gamers is populated by builders who demand the best, and the Hyperion GR701 BTF Edition delivers top-tier cooling potential with support for 420 mm radiators on the top and in the front of the chassis, while four 140 mm PWM fans come pre-connected to an Aura Sync ARGB fan hub.
EXTRA SPACE
MULTI-FUNCTION DEVICE INSTALLATION
In between the motherboard tray and the front of the chassis sits an innovative vertical installation area that can support a variety of needs. Builders can mount multiple system fans and 2.5-inch SSDs, or a 360 mm radiator, liquid cooling distribution panel, or ROG-themed lighting panel.
AMPLE CABLE MANAGEMENT AND ROUTING
Underneath the motherboard tray area, builders will find a chamber 34 mm deep for their cable management needs, and a cable routing channel that’s 46 mm wide and secured by several ROG-branded Velcro straps to keep things looking tidy for the transparent side panel. This chassis also offers a translucent cable cover that can obscure unsightly wiring while letting your RGB style shine through.
SUPPORT FOR LARGE GRAPHICS CARDS
This highly adaptive case can fit graphics cards up to 460 mm long and 130 mm thick, both horizontally and vertically. So whether you desire a ROG Strix RTX 4090 or other similar sized card, you will have plenty of room to work with.
EXTRA CONVENIENCE
TOOL-FREE HINGED SIDE PANELS
To maximize the ease of accessing the interior any time you want, this chassis features a hinged side panel made of tinted glass that simply swings open without requiring any tools, at which point the panel can be lifted up and out of the way if desired.
HIDDEN DRAWER
To make system maintenance easier, this chassis features a small integrated storage compartment for things like PCIe slot brackets, screws and cable fasteners, so your frequently used widgets are always within easy reach.
BUILT-IN GRAPHICS CARD HOLDER
The ROG Hyperion GR701 BTF Edition features a highly refined integrated graphics card holder, whose lightweight anodized aluminum components can be used vertically or horizontally to keep long graphics cards from sagging, and it offers additional compatibility with the ROG Herculx card holder.
FAN AND ARGB HUB
No ROG chassis is complete these days without a built-in hub to control fans and ARGB lighting. This one is emblazoned with a gold ROG logo, and it supports up to eight ARGB components and six PWM fans, so users can add their own illumination and cooling in addition to the lighting board and four case fans already attached.
EXTRA POWER
DUAL TYPE-C FAST CHARGING
The front of any ROG chassis has to offer a host of connectors, and the ROG Hyperion BTF Edition adds to the tradition with two USB Type-C® connectors that can offer up to 20 Gbps of data transfer and up 60 watts of fast charging with a compatible motherboard.
DIE-CAST ALUMINUM ALLOY FRAME
The ROG Hyperion BTF Edition frame is constructed of rugged aluminium alloys forged into a distinctive X that extends from the center of the chassis all the way out to its perimeter. It’s rigid structure doubles up as carry handles capable of bearing up to 80 kg of hardware.
EXTRA STYLISH
A ROG-THEMED LIGHTING PANEL
This chassis features an internal ARGB lighting panel that communicates the ROG identity to anyone who gazes within, and it can be displayed on the outside if builders want to make room in that spot for fans or SSDs.
RGB-ILLUMINATED AURA SYNC FRONT PANEL
Builders can optionally activate and customize RGB lighting built into an ROG-stamped front panel section, adding to the wealth of personalization built into this chassis.
AN ENHANCED POWER SUPPLY SHROUD
Last but not least, the shroud for your power supply unit features an open section for PSUs like the ROG Thor, which features a special OLED panel that displays your current watt consumption. The mesh topping the shroud is also shaped to reveal another subtle ROG logo, while being designed to prevent screws from falling within.
X-TRA EVERYTHING
The ROG Hyperion GR701 BTF Edition brings an X factor in both form and function that builders around the world have been craving. With support for dual 420 mm radiators, towering video cards, a fully integrated 2-way aluminum graphics card holder, 60-watt device charging and dual front USB-C connectors for compatible ROG motherboards, it is truly a PC chassis in the coveted ROG style.
PREMIUM MATERIALS AND CRAFTING
The GR701 BTF Edition is forged with high-end materials that are given extra treatments and distinctive polishing methods, to deliver the luxurious look and feel that elevates an ROG chassis above its many challenges.
ADVANCED BTF DESIGN
With the combination of a BTF graphics card, motherboard and chassis, you can enjoy a full hidden-connector experience. This Advanced BTF approach is achieved through the new graphics card high-power slot available on BTF motherboards, which can deliver up to 600 watts to BTF graphics cards. With a full set of BTF components, builders can eliminate visible cables for an extra-clean aesthetic.
EXTRA COOLING
STRUCTURE AND STYLE
A front side air intake can provide ample ventilation to get just the right balance of temperatures for your system and graphics cards. This integrates tightly into a bold new look with features like the distinctive diamond-shaped badge on the front, stamped with the famous ROG logo and surrounded by diagonal slashes.
BUILT FOR HIGH AIRFLOW
The Republic of Gamers is populated by builders who demand the best, and the Hyperion GR701 BTF Edition delivers top-tier cooling potential with support for 420 mm radiators on the top and in the front of the chassis, while four 140 mm PWM fans come pre-connected to an Aura Sync ARGB fan hub.
EXTRA SPACE
MULTI-FUNCTION DEVICE INSTALLATION
In between the motherboard tray and the front of the chassis sits an innovative vertical installation area that can support a variety of needs. Builders can mount multiple system fans and 2.5-inch SSDs, or a 360 mm radiator, liquid cooling distribution panel, or ROG-themed lighting panel.
AMPLE CABLE MANAGEMENT AND ROUTING
Underneath the motherboard tray area, builders will find a chamber 34 mm deep for their cable management needs, and a cable routing channel that’s 46 mm wide and secured by several ROG-branded Velcro straps to keep things looking tidy for the transparent side panel. This chassis also offers a translucent cable cover that can obscure unsightly wiring while letting your RGB style shine through.
SUPPORT FOR LARGE GRAPHICS CARDS
This highly adaptive case can fit graphics cards up to 460 mm long and 130 mm thick, both horizontally and vertically. So whether you desire a ROG Strix RTX 4090 or other similar sized card, you will have plenty of room to work with.
EXTRA CONVENIENCE
TOOL-FREE HINGED SIDE PANELS
To maximize the ease of accessing the interior any time you want, this chassis features a hinged side panel made of tinted glass that simply swings open without requiring any tools, at which point the panel can be lifted up and out of the way if desired.
HIDDEN DRAWER
To make system maintenance easier, this chassis features a small integrated storage compartment for things like PCIe slot brackets, screws and cable fasteners, so your frequently used widgets are always within easy reach.
BUILT-IN GRAPHICS CARD HOLDER
The ROG Hyperion GR701 BTF Edition features a highly refined integrated graphics card holder, whose lightweight anodized aluminum components can be used vertically or horizontally to keep long graphics cards from sagging, and it offers additional compatibility with the ROG Herculx card holder.
FAN AND ARGB HUB
No ROG chassis is complete these days without a built-in hub to control fans and ARGB lighting. This one is emblazoned with a gold ROG logo, and it supports up to eight ARGB components and six PWM fans, so users can add their own illumination and cooling in addition to the lighting board and four case fans already attached.
EXTRA POWER
DUAL TYPE-C FAST CHARGING
The front of any ROG chassis has to offer a host of connectors, and the ROG Hyperion BTF Edition adds to the tradition with two USB Type-C® connectors that can offer up to 20 Gbps of data transfer and up 60 watts of fast charging with a compatible motherboard.
DIE-CAST ALUMINUM ALLOY FRAME
The ROG Hyperion BTF Edition frame is constructed of rugged aluminium alloys forged into a distinctive X that extends from the center of the chassis all the way out to its perimeter. It’s rigid structure doubles up as carry handles capable of bearing up to 80 kg of hardware.
EXTRA STYLISH
A ROG-THEMED LIGHTING PANEL
This chassis features an internal ARGB lighting panel that communicates the ROG identity to anyone who gazes within, and it can be displayed on the outside if builders want to make room in that spot for fans or SSDs.
RGB-ILLUMINATED AURA SYNC FRONT PANEL
Builders can optionally activate and customize RGB lighting built into an ROG-stamped front panel section, adding to the wealth of personalization built into this chassis.
AN ENHANCED POWER SUPPLY SHROUD
Last but not least, the shroud for your power supply unit features an open section for PSUs like the ROG Thor, which features a special OLED panel that displays your current watt consumption. The mesh topping the shroud is also shaped to reveal another subtle ROG logo, while being designed to prevent screws from falling within.
Disclaimer ASUS ROG Hyperion GR701 BTF Edition Tower Black, Transparent $90DC00F0-B39020:
Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.
All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
Specifications and features vary by model, and all images are illustrative. Please refer to specification pages for full details.
PCB color and bundled software versions are subject to change without notice.
Brand and product names mentioned are trademarks of their respective companies.
Unless otherwise stated, all performance claims are based on theoretical performance. Actual figures may vary in real-world situations.
The actual transfer speed of USB 3.0, 3.1, 3.2, and/or Type-C will vary depending on many factors including the processing speed of the host device, file attributes and other factors related to system configuration and your operating environment.