Catalog Object Cloud
TP-Link

TP-Link 5-Port 10G Desktop Switch

Product code:
TL-SX105
Brand:
TP-Link
Product name:
5-Port 10G Desktop Switch
GTIN (EAN/UPC):
6935364030902, 6935364030896, 0845973088057, 845973088057, 0840460604208, 840460604208, 1210002617246
Bullet Points TP-Link 5-Port 10G Desktop Switch:
  • Five 10 Gbps Ports. 5× 10-Gigabit ports unlock the highest performance of your 10G/Multi-Gig bandwidth and devices, and provide up to 100 Gbps of switching capacity
  • Lightning-Fast Connections. Provides lightning-fast connections to 10G NAS, Server, 10G PCIe Adapter/ NIC, gaming computer, 2.5G/5G/10G WiFi 6 AP, 8K video, and more
  • Ideal for Various Scenarios. Built for lightning-fast connections in LAN parties, home entertainment, small and home offices, and workstations
  • Optimal 5-Speed Connections. Auto-negotiation for 5-speed (100Mbps/1G/2.5G/5G/10G) connections provide optimal performance
  • Silent Operation. The revolutionary fanless design ensures unprecedented silent operation, ideal for any home or business
  • Durable Metal Casing. Durable metal casing, desktop/wall-mounting, and professional heat dissipation design are well suited for different environments
  • Plug and Play. Allows for easy deployment without the need for a technician
Warranty:
3 year limited warranty for normal product and 5 year warranty for managed switch
Long product name TP-Link 5-Port 10G Desktop Switch:
5× 10Gbps, 100 Gbps, 32 K MAC, 2 Mb Buffer, 21.4 W Max, 226×131×35 mm
TP-Link 5-Port 10G Desktop Switch:
Futuristic Networking with Lightning-Fast 10G Connections
5-Port 10G Desktop Switch

Unlock the Highest Performance of
10G/Multi-Gig Bandwidth and Devices

As the flagship 10G product, TL-SX105 is a 5-port 10G desktop switch, providing up to 100 Gbps of switching capacity. Auto-negotiation 5-speed (100Mbps/1G/2.5G/5G/10G) connections sense the link speeds and intelligently adjust for compatibility and optimal performance for all your devices, including 10G NAS, 10G server, workstation, gaming computer, 2.5G/5G/10G WiFi 6 AP, 8K video, desktop, and more.

Ready for Immediate Network Upgrading to 10G?
Reliable, lightning-fast connections and the lowest possible latency make it ideal for gaming and small office and home office use.

LAN Party

Never host a laggy LAN party again. Experience the unparalleled speed and let the game run smoothly.

Home Entertainment

Enjoy a fun game time and 8K videos with friends and family, without having to ever worry about buffering again.

Small and Home Offices

Work at office or home with lightning-fast connections to workstations and WiFi 6 access points.

Instant Transfer for Workstations

Immediately back up and store computer files to NAS storage with increased transfer speeds, never waste time.

Built for Smooth LAN Parties
Never host a laggy LAN party again. Experience the unparalleled speed and lower latency, and prioritize gaming traffic with QoS. Let’s begin the unprecedented smooth game!

Ideal for Home Entertainment

Enjoy Buffer-Free 8K Videos
Enjoy buffer-free multi-channel 8K videos with friends and family for movie nights with maximum entertainment.

More 10GE LAN Ports for WiFi 6 Networking
Expand the 10GE LAN ports of your WiFi 6 routers and connect more devices—all running at max 10 Gbps.

Lightning-Fast Connections for Business and Home Office
Work at office or home with lightning-fast connections to workstations, desktop computers, and WiFi 6 access points.

Silent Operation with
Industry-Leading Fanless Design

The revolutionary fanless design ensures unprecedented silent operation, ideal for any home or business. Durable metal casing, desktop/wall-mounting design and professional heat dissipation design are well-suited for different environments.

Just Plug and Play for Internet Access
A plug-and-play design allows for easy deployment without the need for a technician. Auto MDI/MDIX eliminates the need for crossover cables.

Flexible Deployment Options
The versatile mounting system gives you the flexibility to place the 10G switch on a desktop or mount it to a wall.

Same Cables, New Speed
Designed to integrate flawlessly into existing gigabit Ethernet network infrastructures, guaranteeing speeds 5× faster§ using standard Cat5e Ethernet cables—no Cat6 wiring needed. With Cat6a or higher rated cables, 10G connections are built up to 100 meters (328 feet).