Catalog Object Cloud
StarTech.com

StarTech.com USB 3.0 Data Transfer Cable for Mac and Windows, 1,8m (6ft)

Product code:
USB3LINK
Brand:
StarTech.com
Product name:
USB 3.0 Data Transfer Cable for Mac and Windows, 1,8m (6ft)
GTIN (EAN/UPC):
0065030858229, 065030858229, 6061395762601
Bullet Points StarTech.com USB 3.0 Data Transfer Cable for Mac and Windows, 1,8m (6ft):
  • EASY DATA TRANSFER: This USB Data Transfer Cable connects directly over USB 3.0 (5Gbps) for file transfer and backup; Ideal for new system deployments, data migration or recovery applications
  • WIDE COMPATIBILITY: Works with Windows and macOS; PCLinq software is stored on the cable and installs automatically when connected; No additional software or drivers required; Compatible with Windows Easy Transfer for system migration (up to Windows 8)
  • MAXIMUM PORTABILITY: This 1,8 meter (6 foot) USB-A data transfer cable is USB bus-powered and does not require an external power adapter; Suitable for performing data transfers on-the-go
  • INCREASED PRODUCTIVITY: USB 3.2 Gen 1 supports up to 5 Gbps speed and is backwards compatible with USB 2.0; Auto-driver setup enables convenient data transfer to multiple workstations with minimal setup time
  • THE IT PRO'S CHOICE: Designed and built for IT Professionals, this USB A Data Transfer Cable is backed for 2 years, including free lifetime 24/5 multi-lingual technical assistance
Warranty:
2 Years
Long product name StarTech.com USB 3.0 Data Transfer Cable for Mac and Windows, 1,8m (6ft):
StarTech USB 3.0 Data Transfer Cable for Mac and Windows, Fast USB Transfer Cable for Easy Upgrades, 1,8m (6ft)
StarTech.com USB 3.0 Data Transfer Cable for Mac and Windows, 1,8m (6ft):
Quickly and easily transfer all of your Windows® or Mac files to your new computer

Here’s an easy way to transfer files from your old computer to your new one. This data transfer cable lets you move files quickly over USB 3.0, and works with both Mac and Windows®.

Save time setting up your new computer

The transfer cable saves you time and effort when you’re upgrading to a new computer. You can transfer your files and settings quickly over USB 3.0, also known as USB 3.1 Gen 1, with file transfer speeds up to 5 Gbps. Plus, there are no additional drivers to install when connecting your computers, because the necessary software is stored on the cable.

Wide compatibility with Mac and PC

The data transfer cable supports a wide range of operating systems, working with Windows and Mac. The USB 3.0 transfer cable lets you transfer files between two computers including Windows to Windows, Windows to Mac, Mac to Windows, and even Mac to Mac.

The data transfer cable is compatible with Windows Easy Transfer software for migrating to newer versions of Windows, up to Windows 8. Plus, the built-in PCLinq software also allows file transfers in any direction between compatible operating systems, including Windows 10.

The USB3LINK data transfer cable comes in a convenient 2 m (6 ft.) length, and is backed by a StarTech.com 2-year warranty and free lifetime technical support.