Catalog Object Cloud
Equip

Equip 2-Port Cat.6A Surface Mount Box

Product code:
235216
Brand:
Equip
Product name:
2-Port Cat.6A Surface Mount Box
GTIN (EAN/UPC):
4015867233955
Bullet Points Equip 2-Port Cat.6A Surface Mount Box:
  • Gold plated contacts for superior conductivity and corrosion resistance
  • Class Ea according to ISO/IEC 11801 and EN50173
  • Compliant with ANSI/TIA/EIA 568 standards
  • IDC terminal
  • Color: White (RAL 9010)
  • Unshielded
Long product name Equip 2-Port Cat.6A Surface Mount Box:
2-Port Cat.6A Surface Mount Box
Equip 2-Port Cat.6A Surface Mount Box:
The equip® 2-Port Cat.6A Surface Mount Box is a versatile networking solution that accommodates two Cat.6A Ethernet connections. It serves as an interface point for terminating and connecting Cat.6A cables to a wall or surface, commonly used in offices, homes, and commercial spaces. This surface mount box features a durable construction and a compact design, allowing for easy installation and efficient cable management. It supports high-speed data transmission and is compatible with Cat.6A cables, providing reliable network connections for multiple devices. With two ports, it's ideal for applications such as connecting computers, printers, IP cameras, access points, or other networked devices. This solution ensures efficient and secure networking solutions while maintaining a neat and organized appearance.