Catalog Object Cloud
D-Link

D-Link DES-1016D Unmanaged

Product code:
DES-1016D/E
Brand:
D-Link
Product name:
DES-1016D
GTIN (EAN/UPC):
7900692212794, 7900692212626, 0790069221279, 790069221279, 0790069801365, 790069801365
Bullet Points D-Link DES-1016D Unmanaged:
  • Unmanaged
  • Basic switching RJ-45 Ethernet ports quantity: 16
  • MAC address table: 8000 entries
Warranty:
2 years
Long product name D-Link DES-1016D Unmanaged:
16 Port 10/100Mbps Desktop Switch
D-Link DES-1016D Unmanaged:
16-Port 10/100Mbps Switch for SOHO/Workgroup
10/100Mbps Unmanaged Switch The DES-1016D is an unmanaged 10/100Mbps switch designed to enhance workgroup performance while providing a high level of flexibility. Powerful yet easy to use, this device allows users to simply plug any port to either a 10Mbps or 100Mbps network to multiply bandwidths, boost response time and satisfy heavy load demands.

16 Auto-sensing 10/100Mbps Ports
The switch comes with 16 10/100Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed and auto-negotiate between 100BASE-TX and 10BASE-T, as well as between full and half-duplex.

Flow Control for Secure Transmission
All ports support flow control. This function minimizes dropped packets by sending out collision signals when the port's receiving buffer is full.

Auto-negotiation of MDI/MDIX Cross Over
All ports support auto-negotiation of MDI/MDIX cross over. This eliminates the need for cross over cables or uplink ports. Any port can simply plug to a server, a hub or a switch, using the usual straight-through twisted-pair cable.

Plug-and-Play
With 16 plug-and-play ports, the switch is a perfect choice for workgroups to upgrade performance in a client/server environment. The ports can be connected to servers in fullduplex, or hubs in half-duplex.

Direct Connection to Workstations
With low-cost connection per-port, the switch can be set up for direct connection from the PCs. This relieves data bottleneck by giving each workstation a dedicated bandwidth on the network.