Targus HDG215-EUZ laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver
Product code:
HDG215-EUZ
Brand:
Targus
Product name:
HDG215-EUZ
GTIN (EAN/UPC):
6941921148393
Bullet Points Targus HDG215-EUZ laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
- Triple Extended Display Support
- Use HDMI Or DisplayPort
- High-Speed USB
- Driverless Plug & Play
- 100W USB-C Power Delivery
- Fast & Reliable Gigabit Ethernet
- Pro-Grade Digital Audio
Warranty:
2 year
Long product name Targus HDG215-EUZ laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
2x HDMI, 2x DP, 1 Ethernet, 3.5mm Audio Combo Jack, Digital Coaxial Audio, Optical Toslink Audio, 4x USB-A, 2x USB-C, 13.21 x 8.89 x 4.39 cm, 0.58 kg
Targus HDG215-EUZ laptop dock/port replicator USB 3.2 Gen 2 (3.1 Gen 2) Type-C Silver:
Meet the newest way we’re maximising any working professional’s PC, Chromebook or MacBook, the HyperDrive GEN2 15-in-1 USB-C Docking Station. This powerful and minimalist USB-C Docking Station features driverless plug and play triple extended display support to deliver an incredibly versatile connectivity solution. Additionally, it features 15 integrated ports for all your connected devices or peripherals, and allows you to connect to extended displays with the flexibility of 2 HDMI ports or 2 DisplayPorts that can be used interchangeably.
Triple Extended Display Support
Easily connect up to 3 external displays with the flexibility of 2 HDMI and 2 DP ports. Triple extended display only supported on Windows and devices that support MST. Not supported for Mac OS.
Use HDMI Or DisplayPort
You choose how you want to connect with 2 HDMI ports or 2 DisplayPorts that can be used interchangeably.
High-Speed USB
Blazing fast 2nd generation USB-A 3.2 10Gbps and USB-C 3.2 10Gbps with 2X faster transfer speed than our 1st generation hubs.
Driverless Plug & Play
Driverless plug & play capability allows for easy installation and deployment.
100W USB-C Power Delivery
Quickly charge a high capacity laptop battery with 100 watts of power.
Fast & Reliable Gigabit Ethernet
Get the most reliable and fastest internet connection for work, play, and video conferencing.
Pro-Grade Digital Audio
Capture and listen to the best sound quality possible with digital coaxial and optical fibre Toslink input and output.
Triple Extended Display Support
Easily connect up to 3 external displays with the flexibility of 2 HDMI and 2 DP ports. Triple extended display only supported on Windows and devices that support MST. Not supported for Mac OS.
Use HDMI Or DisplayPort
You choose how you want to connect with 2 HDMI ports or 2 DisplayPorts that can be used interchangeably.
High-Speed USB
Blazing fast 2nd generation USB-A 3.2 10Gbps and USB-C 3.2 10Gbps with 2X faster transfer speed than our 1st generation hubs.
Driverless Plug & Play
Driverless plug & play capability allows for easy installation and deployment.
100W USB-C Power Delivery
Quickly charge a high capacity laptop battery with 100 watts of power.
Fast & Reliable Gigabit Ethernet
Get the most reliable and fastest internet connection for work, play, and video conferencing.
Pro-Grade Digital Audio
Capture and listen to the best sound quality possible with digital coaxial and optical fibre Toslink input and output.