Catalog Object Cloud
TP-Link

TP-Link Omada 10/100 Mbps RJ45 to 100 Mbps Single-mode SC WDM Bi-Directional Fiber Converter

Product code:
FC111B-20
Brand:
TP-Link
Product family:
Omada
Product name:
10/100 Mbps RJ45 to 100 Mbps Single-mode SC WDM Bi-Directional Fiber Converter
GTIN (EAN/UPC):
6935364010973, 6935364010997, 0845973010096, 845973010096
RoHS stands for Restriction of Hazardous Substances. RoHS, also known as Directive 2002/95/EC, originated in the European Union and restricts the use of specific hazardous materials found in electrical and electronic products (known as EEE). All applicable products in the EU market after July 1, 2006 must pass RoHS compliance. The substances banned under RoHS are lead (Pb), mercury (Hg), cadmium (Cd), hexavalent chromium (CrVI), polybrominated biphenyls (PBB), polybrominated diphenyl ethers (PBDE), and four different phthalates (DEHP, BBP, BBP, DIBP).
Bullet Points TP-Link Omada 10/100 Mbps RJ45 to 100 Mbps Single-mode SC WDM Bi-Directional Fiber Converter:
  • Complies with 802.3u 10/100Base-TX, 100Base-FX standards
  • Auto-negotiation of Half-Duplex/Full-Duplex transfer mode
  • Adopts WDM technology, transmitting and receiving data on one single fiber
  • Extends fiber distance up to 20km
Warranty:
2 Years
Long product name TP-Link Omada 10/100 Mbps RJ45 to 100 Mbps Single-mode SC WDM Bi-Directional Fiber Converter:
10/100 Mbps RJ45 to 100 Mbps Single-mode SC WDM Bi-Directional Fiber Converter
TP-Link Omada 10/100 Mbps RJ45 to 100 Mbps Single-mode SC WDM Bi-Directional Fiber Converter:
What This Product Does
TL-FC111B-20 is a 100M media converter, providing a 100M RJ-45 port and a 100M SC fiber port, which can convert between electrical and optical signals. And long-distance data transmission through optical fiber can be applied to commercial scenarios such as park security monitoring and wireless networking.

How This Product Works
TL-FC111B-20 adopts WDM (wavelength division multiplexing) technology, helping send and receive data at a distance of up to 20km (12.4 miles) over only one fiber, which saves half of the cable deployment cost for customers. TL-FC111B-20 transmits data at 1310nm wavelength and receives data at 1550nm wavelength on optical fiber. The TL-FC111A-20 works in the other end as a pair by receiving data at a wavelength 1310nm and sending data at wavelength 1550nm.

Other Features
Besides, this media converter can be used as a standalone device (no rack required) or used with TP-Link’s TL-FC1420 rack for auto MDI/MDI-X in TX port in which duplex mode is automatically negotiated.