ASUS A23 PLUS TG ARGB BLACK Micro Tower
Product code:
90DC00K0-B19010
Brand:
ASUS
Product name:
A23 PLUS TG ARGB BLACK
GTIN (EAN/UPC):
4711387701133
Bullet Points ASUS A23 PLUS TG ARGB BLACK Micro Tower:
- Hidden Connectors: Compatible with motherboards featuring hidden connectors, which maximizes clean cable management for a clutter-free build
- Broad Compatibility: A23 PLUS supports up to 360 mm radiators, graphics cards up to 380 mm long and CPU air coolers up to 165 mm tall
- Standoff-mounted tempered-glass front panel: Enlarged window design lets users fully enjoy the captivating visuals of the front ARGB fans
- Ample cable management: The A23 PLUS provides a compartment behind the motherboard that is 33 mm wide to keep your wiring tucked away and tidy
Long product name ASUS A23 PLUS TG ARGB BLACK Micro Tower:
ASUS A23 PLUS micro-ATX case offers support for hidden-connector motherboards, 360 mm radiators, and 380 mm graphics cards, with four pre-installed ARGB fans and clean cable management
ASUS A23 PLUS TG ARGB BLACK Micro Tower:
Discover Hidden Potential
The ASUS A23 PLUS is a PC case crafted for minimalist mainstream DIY PC builders, with support for a variety of AIO coolers and graphics cards, and the four pre-installed ARGB fans provide plenty of airflow potential to keep things running smoothly.
Hidden Connectors
In addition to supporting conventional mini-ITX and micro-ATX motherboards, the A23 PLUS is also compatible with the TUF GAMING B760M-BTF WIFI, whose innovative connectors and headers are located on the underside to maximize clean cable management.
The ASUS A23 PLUS is a PC case crafted for minimalist mainstream DIY PC builders, with support for a variety of AIO coolers and graphics cards, and the four pre-installed ARGB fans provide plenty of airflow potential to keep things running smoothly.
Hidden Connectors
In addition to supporting conventional mini-ITX and micro-ATX motherboards, the A23 PLUS is also compatible with the TUF GAMING B760M-BTF WIFI, whose innovative connectors and headers are located on the underside to maximize clean cable management.