Conceptronic DONN17G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey
Product code:
DONN17G
Brand:
Conceptronic
Product name:
DONN17G
GTIN (EAN/UPC):
4015867229545, 4015867245774
Bullet Points Conceptronic DONN17G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
- 12-in-1 USB-C to HDMI/DisplayPort/USB-C PD/USB-C data/USB 3.0/USB 2.0/SD/TF/GbE/AUX multiport adapter
- Supports HDMI resolution up to 4K 60Hz
- Supports DisplayPort resolution up to 4K 60Hz
- Supports DisplayPort & HDMI simultaneously
- Supports USB Power Delivery (PD) up to 100W
- Provides a Gigabit Ethernet port with speeds up to 1000Mbps
- Built-in Wake-on-LAN feature to startup computers remotely
- Display modes : extended, mirror
- Supports MST mode (for Windows only)
- USB 3.2 Gen 1 SuperSpeed (5Gb/s)
- Multi-platform support: Windows, Mac OS, Chrome OS
- Simple Plug and Play installation
- Cable length: 18cm
Long product name Conceptronic DONN17G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
12-in-1 USB 3.2 Gen 1 Docking Station, Triple 4K Display, 100W USB PD, HDMI x 2, DisplayPort, Gigabit LAN, USB-A 3.0 x 2, USB-A 2.0, USB-C Data, SD, TF/MicroSD, Audio
Conceptronic DONN17G laptop dock/port replicator Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-C Grey:
This 12-in-1 docking station makes it possible to expand your device’s USB Type-C capacity with HDMI/DisplayPort/USB-C PD/USB-C data/USB 3.0/USB 2.0/SD/TF/GbE/AUX ports. The adapter provides an easy way to add HDTV, or equipment such as a monitor or projector to any USB-C device such as a smartphone, portable gaming console, MacBook, Chromebook Pixel or any similar late-model laptop with USB-C ports. The multiport video adapter lets you mirror or extend content on three additional monitors simultaneously (2 x HDMI, 1 x DisplayPort), creating a triple-screen workstation. Perfect for home entertainment, office presentations and classroom teaching.