Catalog Object Cloud
Nanocable

Nanocable 10.36.0003-BK cable sleeve Black 2.5 cm

Product code:
10.36.0003-BK
Brand:
Nanocable
Product name:
10.36.0003-BK
GTIN (EAN/UPC):
8433281012424
Bullet Points Nanocable 10.36.0003-BK cable sleeve Black 2.5 cm:
  • Flexible cable organizer with capacity up to 25 mm in diameter
  • Made of highly flexible, high-strength plastic
  • Quick and easy installation
Long product name Nanocable 10.36.0003-BK cable sleeve Black 2.5 cm:
⌀25 mm, 3 m, Black
Nanocable 10.36.0003-BK cable sleeve Black 2.5 cm:
CABLE ORGANIZER
Do the cables intertwine by themselves? Now, keep your work and home spaces totally tidy and without visible wires! Also, our cable organizer is available in white and black.

The adapter is placed with the up arrow and opens by placing the cables inside.

The adapter is inserted with the cables at one end of the organizer.

The adapter slides along the entire organizer, leaving the cables in its path.

The cable organizer is perfect for convenient and easy cable picking up in any environment. Thanks to its flexible and resistant composition of one meter in lenght and a diameter of 25 mm; provides easy and quick installation, resulting in the cables ordered and concealed inside.